Microchip Technology, Inc. PMIC - PMIC - Hot Swap Controllers - MIC2590B-2YTQ MIC2590B-2YTQ

Description
Manufacturer: Microchip Technology Win Source Part Number: 106963-MIC2590B-2YTQ Packaging: Tray Type: Hot Plug Controller Features: Latched Fault, SMBus, Thermal Limit, UVLO Applications: PCI Mounting: SMD (SMT) Internal Switch(s): Both Number of Channels: 10 Current - Output (Max): 100mA, 500mA Programmable Features: Current Limit, Fault Timeout, Slew Rate Feature Pins: 12VSLEWA, 12SLEWB, AUXENA, AUXENB, CFILTERA, CFILTERB, /FAULTA, /FAULTB, GPIA, GPIB, /INT, ONA, ONB Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 48-TQFP (7x7) Supply Voltage - Operating: 3.3V, 5V, ±12V
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 106963-MIC2590B-2YTQ Packaging: Tray Type: Hot Plug Controller Features: Latched Fault, SMBus, Thermal Limit, UVLO Applications: PCI Mounting: SMD (SMT) Internal Switch(s): Both Number of Channels: 10 Current - Output (Max): 100mA, 500mA Programmable Features: Current Limit, Fault Timeout, Slew Rate Feature Pins: 12VSLEWA, 12SLEWB, AUXENA, AUXENB, CFILTERA, CFILTERB, /FAULTA, /FAULTB, GPIA, GPIB, /INT, ONA, ONB Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 48-TQFP (7x7) Supply Voltage - Operating: 3.3V, 5V, ±12V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Hot Swap Controllers - MIC2590B-2YTQ - 106963-MIC2590B-2YTQ - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Hot Swap Controllers - MIC2590B-2YTQ
106963-MIC2590B-2YTQ
PMIC - PMIC - Hot Swap Controllers - MIC2590B-2YTQ 106963-MIC2590B-2YTQ
Manufacturer: Microchip Technology Win Source Part Number: 106963-MIC2590B-2YTQ Packaging: Tray Type: Hot Plug Controller Features: Latched Fault, SMBus, Thermal Limit, UVLO Applications: PCI Mounting: SMD (SMT) Internal Switch(s): Both Number of Channels: 10 Current - Output (Max): 100mA, 500mA Programmable Features: Current Limit, Fault Timeout, Slew Rate Feature Pins: 12VSLEWA, 12SLEWB, AUXENA, AUXENB, CFILTERA, CFILTERB, /FAULTA, /FAULTB, GPIA, GPIB, /INT, ONA, ONB Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 48-TQFP (7x7) Supply Voltage - Operating: 3.3V, 5V, ±12V

Manufacturer: Microchip Technology
Win Source Part Number: 106963-MIC2590B-2YTQ
Packaging: Tray
Type: Hot Plug Controller
Features: Latched Fault, SMBus, Thermal Limit, UVLO
Applications: PCI
Mounting: SMD (SMT)
Internal Switch(s): Both
Number of Channels: 10
Current - Output (Max): 100mA, 500mA
Programmable Features: Current Limit, Fault Timeout, Slew Rate
Feature Pins: 12VSLEWA, 12SLEWB, AUXENA, AUXENB, CFILTERA, CFILTERB, /FAULTA, /FAULTB, GPIA, GPIB, /INT, ONA, ONB
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 48-TQFP (7x7)
Supply Voltage - Operating: 3.3V, 5V, ±12V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 106963-MIC2590B-2YTQ
Product Name PMIC - PMIC - Hot Swap Controllers - MIC2590B-2YTQ
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1901620 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset; Power Fail Warning
Output Options Active Low; Active low, push-pull
View Details
Voltage Reference - TLVH431NCDBZRVL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature 0 to 70 C (32 to 158 F)
View Details