Microchip Technology, Inc. PMIC - PMIC - Hot Swap Controllers - MIC2590B-2BTQ MIC2590B-2BTQ

Description
Manufacturer: Microchip Technology Win Source Part Number: 128387-MIC2590B-2BTQ Packaging: Tube/Rail Type: Hot Plug Controller Features: Latched Fault, SMBus, Thermal Limit, UVLO Applications: PCI Mounting: SMD (SMT) Internal Switch(s): Both Number of Channels: 10 Current - Output (Max): 100mA, 500mA Programmable Features: Current Limit, Fault Timeout, Slew Rate Feature Pins: 12VSLEWA, 12SLEWB, AUXENA, AUXENB, CFILTERA, CFILTERB, /FAULTA, /FAULTB, GPIA, GPIB, /INT, ONA, ONB Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 48-TQFP (7x7) Supply Voltage - Operating: 3.3V, 5V, ±12V
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 128387-MIC2590B-2BTQ Packaging: Tube/Rail Type: Hot Plug Controller Features: Latched Fault, SMBus, Thermal Limit, UVLO Applications: PCI Mounting: SMD (SMT) Internal Switch(s): Both Number of Channels: 10 Current - Output (Max): 100mA, 500mA Programmable Features: Current Limit, Fault Timeout, Slew Rate Feature Pins: 12VSLEWA, 12SLEWB, AUXENA, AUXENB, CFILTERA, CFILTERB, /FAULTA, /FAULTB, GPIA, GPIB, /INT, ONA, ONB Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 48-TQFP (7x7) Supply Voltage - Operating: 3.3V, 5V, ±12V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Hot Swap Controllers - MIC2590B-2BTQ - 128387-MIC2590B-2BTQ - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Hot Swap Controllers - MIC2590B-2BTQ
128387-MIC2590B-2BTQ
PMIC - PMIC - Hot Swap Controllers - MIC2590B-2BTQ 128387-MIC2590B-2BTQ
Manufacturer: Microchip Technology Win Source Part Number: 128387-MIC2590B-2BTQ Packaging: Tube/Rail Type: Hot Plug Controller Features: Latched Fault, SMBus, Thermal Limit, UVLO Applications: PCI Mounting: SMD (SMT) Internal Switch(s): Both Number of Channels: 10 Current - Output (Max): 100mA, 500mA Programmable Features: Current Limit, Fault Timeout, Slew Rate Feature Pins: 12VSLEWA, 12SLEWB, AUXENA, AUXENB, CFILTERA, CFILTERB, /FAULTA, /FAULTB, GPIA, GPIB, /INT, ONA, ONB Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 48-TQFP (7x7) Supply Voltage - Operating: 3.3V, 5V, ±12V

Manufacturer: Microchip Technology
Win Source Part Number: 128387-MIC2590B-2BTQ
Packaging: Tube/Rail
Type: Hot Plug Controller
Features: Latched Fault, SMBus, Thermal Limit, UVLO
Applications: PCI
Mounting: SMD (SMT)
Internal Switch(s): Both
Number of Channels: 10
Current - Output (Max): 100mA, 500mA
Programmable Features: Current Limit, Fault Timeout, Slew Rate
Feature Pins: 12VSLEWA, 12SLEWB, AUXENA, AUXENB, CFILTERA, CFILTERB, /FAULTA, /FAULTB, GPIA, GPIB, /INT, ONA, ONB
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 48-TQFP (7x7)
Supply Voltage - Operating: 3.3V, 5V, ±12V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 128387-MIC2590B-2BTQ
Product Name PMIC - PMIC - Hot Swap Controllers - MIC2590B-2BTQ
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Supervisors - ADM1817-5ARTZ-REEL - 860116-ADM1817-5ARTZ-REEL - Win Source Electronics
Specs
Output Options Inverting
Type SOT-23-3
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Voltage References - 1219571 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details
TPS3820-50-Q1 Automotive Catalog Processor Supervisory Circuits - 2U3820-50QDBVRG4Q1 - Texas Instruments
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset
Output Options Active-low,Push-pull
View Details
7 suppliers