Microchip Technology, Inc. PMIC - PMIC - Hot Swap Controllers - MIC2589R-1BM MIC2589R-1BM

Description
Manufacturer: Microchip Technology Win Source Part Number: 1222291-MIC2589R-1BM Packaging: Tube Type: Hot Swap Controller, Sequencer Mounting Style: SMD Features: Auto Retry Applications: -48V Supply Current: 4mA Internal Switch(s): No Programmable Features: Current Limit, Fault Timeout, OVP, UVLO Feature Pins: CFILTER, CNLD, DRAIN, PGTIMER, OV, PWRGD1, PWRGD2, PWRGD3, UV Categories: Integrated Circuits Supplier Device Package: 14-SOIC Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.micrel.com Manufacturer Package: 14-SOIC Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Family Part Number: MIC2589 Manufacturer Pack Quantity: 54 MSL Level: 1 (Unlimited) Supply Voltage (V): -80V ~ -19V
Request a Quote
Description
Manufacturer: Microchip Technology Win Source Part Number: 1222291-MIC2589R-1BM Packaging: Tube Type: Hot Swap Controller, Sequencer Mounting Style: SMD Features: Auto Retry Applications: -48V Supply Current: 4mA Internal Switch(s): No Programmable Features: Current Limit, Fault Timeout, OVP, UVLO Feature Pins: CFILTER, CNLD, DRAIN, PGTIMER, OV, PWRGD1, PWRGD2, PWRGD3, UV Categories: Integrated Circuits Supplier Device Package: 14-SOIC Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.micrel.com Manufacturer Package: 14-SOIC Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Family Part Number: MIC2589 Manufacturer Pack Quantity: 54 MSL Level: 1 (Unlimited) Supply Voltage (V): -80V ~ -19V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Hot Swap Controllers - MIC2589R-1BM - 1222291-MIC2589R-1BM - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Hot Swap Controllers - MIC2589R-1BM
1222291-MIC2589R-1BM
PMIC - PMIC - Hot Swap Controllers - MIC2589R-1BM 1222291-MIC2589R-1BM
Manufacturer: Microchip Technology Win Source Part Number: 1222291-MIC2589R-1BM Packaging: Tube Type: Hot Swap Controller, Sequencer Mounting Style: SMD Features: Auto Retry Applications: -48V Supply Current: 4mA Internal Switch(s): No Programmable Features: Current Limit, Fault Timeout, OVP, UVLO Feature Pins: CFILTER, CNLD, DRAIN, PGTIMER, OV, PWRGD1, PWRGD2, PWRGD3, UV Categories: Integrated Circuits Supplier Device Package: 14-SOIC Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.micrel.com Manufacturer Package: 14-SOIC Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Family Part Number: MIC2589 Manufacturer Pack Quantity: 54 MSL Level: 1 (Unlimited) Supply Voltage (V): -80V ~ -19V

Manufacturer: Microchip Technology
Win Source Part Number: 1222291-MIC2589R-1BM
Packaging: Tube
Type: Hot Swap Controller, Sequencer
Mounting Style: SMD
Features: Auto Retry
Applications: -48V
Supply Current: 4mA
Internal Switch(s): No
Programmable Features: Current Limit, Fault Timeout, OVP, UVLO
Feature Pins: CFILTER, CNLD, DRAIN, PGTIMER, OV, PWRGD1, PWRGD2, PWRGD3, UV
Categories: Integrated Circuits
Supplier Device Package: 14-SOIC
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.micrel.com
Manufacturer Package: 14-SOIC
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Family Part Number: MIC2589
Manufacturer Pack Quantity: 54
MSL Level: 1 (Unlimited)
Supply Voltage (V): -80V ~ -19V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 1222291-MIC2589R-1BM
Product Name PMIC - PMIC - Hot Swap Controllers - MIC2589R-1BM
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 2060271 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details
PMIC - Supervisors - ADM1817-R23AKS-RL - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Push-Pull, Totem Pole
Type SC-70; SC-70, SOT-323
View Details