Microchip Technology, Inc. PMIC - PMIC - Hot Swap Controllers - MIC2588-2YM-TR MIC2588-2YM-TR

Description
Manufacturer: Microchip Technology Win Source Part Number: 788521-MIC2588-2YM-T R Packaging: Reel package Type: Hot Swap Controller Operating Temperature Range: -40°C ~ 85°C Features: Fault Timeout, Latched Fault Package: 8-SOIC (0.154", 3.90mm Width) Applications: -48V Mounting: SMD Operating Supply Voltage: -80 V ~ -19 V Internal Switch(s): No Number of Channels: 1 Programmable Features: Current Limit, OVP, Slew Rate, UVLO Feature Pins: DRAIN, OV, /PWRGD, UV Family Name: MIC2588-2 Categories: Integrated Circuits (ICs) Operating Supply Current: 3mA Manufacturer Package: 8-SOIC Alternative Parts (Cross-Reference): MAX5939EESA+T; MIC2594-2BM TR; MIC2594-2YM; MAX5939AESA-T; MAX5939AESA; MAX5939EESA; MAX5920AESA; Introduction Date: December 01, 2003 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 788521-MIC2588-2YM-T R Packaging: Reel package Type: Hot Swap Controller Operating Temperature Range: -40°C ~ 85°C Features: Fault Timeout, Latched Fault Package: 8-SOIC (0.154", 3.90mm Width) Applications: -48V Mounting: SMD Operating Supply Voltage: -80 V ~ -19 V Internal Switch(s): No Number of Channels: 1 Programmable Features: Current Limit, OVP, Slew Rate, UVLO Feature Pins: DRAIN, OV, /PWRGD, UV Family Name: MIC2588-2 Categories: Integrated Circuits (ICs) Operating Supply Current: 3mA Manufacturer Package: 8-SOIC Alternative Parts (Cross-Reference): MAX5939EESA+T; MIC2594-2BM TR; MIC2594-2YM; MAX5939AESA-T; MAX5939AESA; MAX5939EESA; MAX5920AESA; Introduction Date: December 01, 2003 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Hot Swap Controllers - MIC2588-2YM-TR - 788521-MIC2588-2YM-TR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Hot Swap Controllers - MIC2588-2YM-TR
788521-MIC2588-2YM-TR
PMIC - PMIC - Hot Swap Controllers - MIC2588-2YM-TR 788521-MIC2588-2YM-TR
Manufacturer: Microchip Technology Win Source Part Number: 788521-MIC2588-2YM-T R Packaging: Reel package Type: Hot Swap Controller Operating Temperature Range: -40°C ~ 85°C Features: Fault Timeout, Latched Fault Package: 8-SOIC (0.154", 3.90mm Width) Applications: -48V Mounting: SMD Operating Supply Voltage: -80 V ~ -19 V Internal Switch(s): No Number of Channels: 1 Programmable Features: Current Limit, OVP, Slew Rate, UVLO Feature Pins: DRAIN, OV, /PWRGD, UV Family Name: MIC2588-2 Categories: Integrated Circuits (ICs) Operating Supply Current: 3mA Manufacturer Package: 8-SOIC Alternative Parts (Cross-Reference): MAX5939EESA+T; MIC2594-2BM TR; MIC2594-2YM; MAX5939AESA-T; MAX5939AESA; MAX5939EESA; MAX5920AESA; Introduction Date: December 01, 2003 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 788521-MIC2588-2YM-TR
Packaging: Reel package
Type: Hot Swap Controller
Operating Temperature Range: -40°C ~ 85°C
Features: Fault Timeout, Latched Fault
Package: 8-SOIC (0.154", 3.90mm Width)
Applications: -48V
Mounting: SMD
Operating Supply Voltage: -80 V ~ -19 V
Internal Switch(s): No
Number of Channels: 1
Programmable Features: Current Limit, OVP, Slew Rate, UVLO
Feature Pins: DRAIN, OV, /PWRGD, UV
Family Name: MIC2588-2
Categories: Integrated Circuits (ICs)
Operating Supply Current: 3mA
Manufacturer Package: 8-SOIC
Alternative Parts (Cross-Reference): MAX5939EESA+T; MIC2594-2BM TR; MIC2594-2YM; MAX5939AESA-T; MAX5939AESA; MAX5939EESA; MAX5920AESA;
Introduction Date: December 01, 2003
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 788521-MIC2588-2YM-TR
Product Name PMIC - PMIC - Hot Swap Controllers - MIC2588-2YM-TR
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 7515391P - RS Components, Ltd.
Specs
Type SOT-23; SOT-23
View Details
Voltage Reference - TL431AFDT,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
TPS3825-50-Q1 Automotive Catalog Processor Supervisory Circuits - 2T25-50QFRG4Q1 - Texas Instruments
Specs
Number of Supplies 1
Features Manual Reset
Output Options Active-low,Push-pull
View Details
5 suppliers