Microchip Technology, Inc. PMIC - PMIC - Hot Swap Controllers - MIC2588-2BM MIC2588-2BM

Description
Manufacturer: Microchip Technology Win Source Part Number: 136743-MIC2588-2BM Packaging: Tube/Rail Type: Hot Swap Controller Features: Fault Timeout, Latched Fault Applications: -48V Mounting: SMD (SMT) Number of Channels: 1 Programmable Features: Current Limit, OVP, Slew Rate, UVLO Feature Pins: DRAIN, OV, /PWRGD, UV Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Supply Voltage - Operating: -80 V to -19 V Operating Supply Current: 3mA
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 136743-MIC2588-2BM Packaging: Tube/Rail Type: Hot Swap Controller Features: Fault Timeout, Latched Fault Applications: -48V Mounting: SMD (SMT) Number of Channels: 1 Programmable Features: Current Limit, OVP, Slew Rate, UVLO Feature Pins: DRAIN, OV, /PWRGD, UV Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Supply Voltage - Operating: -80 V to -19 V Operating Supply Current: 3mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Hot Swap Controllers - MIC2588-2BM - 136743-MIC2588-2BM - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Hot Swap Controllers - MIC2588-2BM
136743-MIC2588-2BM
PMIC - PMIC - Hot Swap Controllers - MIC2588-2BM 136743-MIC2588-2BM
Manufacturer: Microchip Technology Win Source Part Number: 136743-MIC2588-2BM Packaging: Tube/Rail Type: Hot Swap Controller Features: Fault Timeout, Latched Fault Applications: -48V Mounting: SMD (SMT) Number of Channels: 1 Programmable Features: Current Limit, OVP, Slew Rate, UVLO Feature Pins: DRAIN, OV, /PWRGD, UV Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Supply Voltage - Operating: -80 V to -19 V Operating Supply Current: 3mA

Manufacturer: Microchip Technology
Win Source Part Number: 136743-MIC2588-2BM
Packaging: Tube/Rail
Type: Hot Swap Controller
Features: Fault Timeout, Latched Fault
Applications: -48V
Mounting: SMD (SMT)
Number of Channels: 1
Programmable Features: Current Limit, OVP, Slew Rate, UVLO
Feature Pins: DRAIN, OV, /PWRGD, UV
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: -80 V to -19 V
Operating Supply Current: 3mA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 136743-MIC2588-2BM
Product Name PMIC - PMIC - Hot Swap Controllers - MIC2588-2BM
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 7513143 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset
Output Options Active Low; Active Low
View Details
PMIC - Supervisors - ADM1812-5ART-REEL - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Push-Pull, Totem Pole
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details
Thermal Management - AMC6821SDBQRG4 - Quarktwin Technology Ltd.
Specs
Type SOP; SSOP; 16-SSOP (0.154\", 3.90mm Width)
Supply Voltage 2.7 to 5.5 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details