Microchip Technology, Inc. PMIC - PMIC - Hot Swap Controllers - MIC2588-1YM MIC2588-1YM

Description
Manufacturer: Microchip Technology Win Source Part Number: 1222289-MIC2588-1YM Packaging: Tube Type: Hot Swap Controller Mounting Style: SMD Features: Fault Timeout, Latched Fault Applications: -48V Supply Current: 3mA Internal Switch(s): No Programmable Features: Current Limit, OVP, Slew Rate, UVLO Feature Pins: DRAIN, OV, PWRGD, UV Categories: Integrated Circuits Supplier Device Package: 8-SOIC Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.micrel.com Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Family Part Number: MIC2588 Manufacturer Pack Quantity: 95 MSL Level: 1 (Unlimited) Supply Voltage (V): -80V ~ -19V
Request a Quote
Description
Manufacturer: Microchip Technology Win Source Part Number: 1222289-MIC2588-1YM Packaging: Tube Type: Hot Swap Controller Mounting Style: SMD Features: Fault Timeout, Latched Fault Applications: -48V Supply Current: 3mA Internal Switch(s): No Programmable Features: Current Limit, OVP, Slew Rate, UVLO Feature Pins: DRAIN, OV, PWRGD, UV Categories: Integrated Circuits Supplier Device Package: 8-SOIC Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.micrel.com Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Family Part Number: MIC2588 Manufacturer Pack Quantity: 95 MSL Level: 1 (Unlimited) Supply Voltage (V): -80V ~ -19V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Hot Swap Controllers - MIC2588-1YM - 1222289-MIC2588-1YM - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Hot Swap Controllers - MIC2588-1YM
1222289-MIC2588-1YM
PMIC - PMIC - Hot Swap Controllers - MIC2588-1YM 1222289-MIC2588-1YM
Manufacturer: Microchip Technology Win Source Part Number: 1222289-MIC2588-1YM Packaging: Tube Type: Hot Swap Controller Mounting Style: SMD Features: Fault Timeout, Latched Fault Applications: -48V Supply Current: 3mA Internal Switch(s): No Programmable Features: Current Limit, OVP, Slew Rate, UVLO Feature Pins: DRAIN, OV, PWRGD, UV Categories: Integrated Circuits Supplier Device Package: 8-SOIC Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.micrel.com Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Family Part Number: MIC2588 Manufacturer Pack Quantity: 95 MSL Level: 1 (Unlimited) Supply Voltage (V): -80V ~ -19V

Manufacturer: Microchip Technology
Win Source Part Number: 1222289-MIC2588-1YM
Packaging: Tube
Type: Hot Swap Controller
Mounting Style: SMD
Features: Fault Timeout, Latched Fault
Applications: -48V
Supply Current: 3mA
Internal Switch(s): No
Programmable Features: Current Limit, OVP, Slew Rate, UVLO
Feature Pins: DRAIN, OV, PWRGD, UV
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.micrel.com
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Family Part Number: MIC2588
Manufacturer Pack Quantity: 95
MSL Level: 1 (Unlimited)
Supply Voltage (V): -80V ~ -19V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 1222289-MIC2588-1YM
Product Name PMIC - PMIC - Hot Swap Controllers - MIC2588-1YM
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

UC1543 Power Supply Supervisory Circuit - 5962-8774001EA - Texas Instruments
Specs
Number of Supplies 1
Output Options Open Drain; Active-low,Open-drain
Type CDIP,CFP,LCCC
View Details
Voltage Supervisors - 1901716 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Manual Reset; Power Fail Warning
Output Options Active Low; Active High; Push Pull, Active High, Active Low
View Details
Voltage Reference - TLVH431NAMQDBZRR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details