Microchip Technology, Inc. PMIC - PMIC - Hot Swap Controllers - MIC2588-1YM-TR MIC2588-1YM-TR

Description
Manufacturer: Microchip Technology Win Source Part Number: 133263-MIC2588-1YM-T R Packaging: Reel - TR Type: Hot Swap Controller Features: Fault Timeout, Latched Fault Applications: -48V Mounting: SMD (SMT) Number of Channels: 1 Programmable Features: Current Limit, OVP, Slew Rate, UVLO Feature Pins: DRAIN, OV, PWRGD, UV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Supply Voltage - Operating: -80 V to -19 V Operating Supply Current: 3mA
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 133263-MIC2588-1YM-T R Packaging: Reel - TR Type: Hot Swap Controller Features: Fault Timeout, Latched Fault Applications: -48V Mounting: SMD (SMT) Number of Channels: 1 Programmable Features: Current Limit, OVP, Slew Rate, UVLO Feature Pins: DRAIN, OV, PWRGD, UV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Supply Voltage - Operating: -80 V to -19 V Operating Supply Current: 3mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Hot Swap Controllers - MIC2588-1YM-TR - 133263-MIC2588-1YM-TR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Hot Swap Controllers - MIC2588-1YM-TR
133263-MIC2588-1YM-TR
PMIC - PMIC - Hot Swap Controllers - MIC2588-1YM-TR 133263-MIC2588-1YM-TR
Manufacturer: Microchip Technology Win Source Part Number: 133263-MIC2588-1YM-T R Packaging: Reel - TR Type: Hot Swap Controller Features: Fault Timeout, Latched Fault Applications: -48V Mounting: SMD (SMT) Number of Channels: 1 Programmable Features: Current Limit, OVP, Slew Rate, UVLO Feature Pins: DRAIN, OV, PWRGD, UV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Supply Voltage - Operating: -80 V to -19 V Operating Supply Current: 3mA

Manufacturer: Microchip Technology
Win Source Part Number: 133263-MIC2588-1YM-TR
Packaging: Reel - TR
Type: Hot Swap Controller
Features: Fault Timeout, Latched Fault
Applications: -48V
Mounting: SMD (SMT)
Number of Channels: 1
Programmable Features: Current Limit, OVP, Slew Rate, UVLO
Feature Pins: DRAIN, OV, PWRGD, UV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: -80 V to -19 V
Operating Supply Current: 3mA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 133263-MIC2588-1YM-TR
Product Name PMIC - PMIC - Hot Swap Controllers - MIC2588-1YM-TR
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Supervisors - ADM1817-R23AKS-RL - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Push-Pull, Totem Pole
Type SC-70; SC-70, SOT-323
View Details
Voltage Supervisors - 1905572 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer
Output Options Open Drain; Active Low; Active low, open drain, push-pull
View Details
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management - BQ2085DBT-TI - Acme Chip Technology Co., Limited
Specs
Type 38-TFSOP (0.173, 4.40mm Width)
View Details
2 suppliers