Microchip Technology, Inc. PMIC - PMIC - Hot Swap Controllers - MIC2587R-1YM MIC2587R-1YM

Description
Manufacturer: Microchip Technology Win Source Part Number: 120275-MIC2587R-1YM Packaging: Tube/Rail Type: Hot Swap Controller Features: Auto Retry Applications: General Purpose Mounting: SMD (SMT) Number of Channels: 1 Programmable Features: Current Limit, Fault Timeout, Slew Rate, UVLO Feature Pins: FB, ON, PWRGD, TIMER Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Supply Voltage - Operating: 10 V to 80 V Operating Supply Current: 2mA
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 120275-MIC2587R-1YM Packaging: Tube/Rail Type: Hot Swap Controller Features: Auto Retry Applications: General Purpose Mounting: SMD (SMT) Number of Channels: 1 Programmable Features: Current Limit, Fault Timeout, Slew Rate, UVLO Feature Pins: FB, ON, PWRGD, TIMER Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Supply Voltage - Operating: 10 V to 80 V Operating Supply Current: 2mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Hot Swap Controllers - MIC2587R-1YM - 120275-MIC2587R-1YM - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Hot Swap Controllers - MIC2587R-1YM
120275-MIC2587R-1YM
PMIC - PMIC - Hot Swap Controllers - MIC2587R-1YM 120275-MIC2587R-1YM
Manufacturer: Microchip Technology Win Source Part Number: 120275-MIC2587R-1YM Packaging: Tube/Rail Type: Hot Swap Controller Features: Auto Retry Applications: General Purpose Mounting: SMD (SMT) Number of Channels: 1 Programmable Features: Current Limit, Fault Timeout, Slew Rate, UVLO Feature Pins: FB, ON, PWRGD, TIMER Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Supply Voltage - Operating: 10 V to 80 V Operating Supply Current: 2mA

Manufacturer: Microchip Technology
Win Source Part Number: 120275-MIC2587R-1YM
Packaging: Tube/Rail
Type: Hot Swap Controller
Features: Auto Retry
Applications: General Purpose
Mounting: SMD (SMT)
Number of Channels: 1
Programmable Features: Current Limit, Fault Timeout, Slew Rate, UVLO
Feature Pins: FB, ON, PWRGD, TIMER
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 10 V to 80 V
Operating Supply Current: 2mA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 120275-MIC2587R-1YM
Product Name PMIC - PMIC - Hot Swap Controllers - MIC2587R-1YM
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products