Microchip Technology, Inc. PMIC - PMIC - Hot Swap Controllers - MIC2587-2BM MIC2587-2BM

Description
Manufacturer: Microchip Technology Win Source Part Number: 1222286-MIC2587-2BM Packaging: Tube Type: Hot Swap Controller Mounting Style: SMD Features: Latched Fault Applications: General Purpose Supply Current: 2mA Internal Switch(s): No Programmable Features: Current Limit, Fault Timeout, Slew Rate, UVLO Feature Pins: FB, ON, /PWRGD, TIMER Categories: Integrated Circuits Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.micrel.com Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Family Part Number: MIC2587 Manufacturer Pack Quantity: 285 MSL Level: 1 (Unlimited) Supply Voltage (V): 10V ~ 80V
Request a Quote
Description
Manufacturer: Microchip Technology Win Source Part Number: 1222286-MIC2587-2BM Packaging: Tube Type: Hot Swap Controller Mounting Style: SMD Features: Latched Fault Applications: General Purpose Supply Current: 2mA Internal Switch(s): No Programmable Features: Current Limit, Fault Timeout, Slew Rate, UVLO Feature Pins: FB, ON, /PWRGD, TIMER Categories: Integrated Circuits Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.micrel.com Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Family Part Number: MIC2587 Manufacturer Pack Quantity: 285 MSL Level: 1 (Unlimited) Supply Voltage (V): 10V ~ 80V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Hot Swap Controllers - MIC2587-2BM - 1222286-MIC2587-2BM - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Hot Swap Controllers - MIC2587-2BM
1222286-MIC2587-2BM
PMIC - PMIC - Hot Swap Controllers - MIC2587-2BM 1222286-MIC2587-2BM
Manufacturer: Microchip Technology Win Source Part Number: 1222286-MIC2587-2BM Packaging: Tube Type: Hot Swap Controller Mounting Style: SMD Features: Latched Fault Applications: General Purpose Supply Current: 2mA Internal Switch(s): No Programmable Features: Current Limit, Fault Timeout, Slew Rate, UVLO Feature Pins: FB, ON, /PWRGD, TIMER Categories: Integrated Circuits Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.micrel.com Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Family Part Number: MIC2587 Manufacturer Pack Quantity: 285 MSL Level: 1 (Unlimited) Supply Voltage (V): 10V ~ 80V

Manufacturer: Microchip Technology
Win Source Part Number: 1222286-MIC2587-2BM
Packaging: Tube
Type: Hot Swap Controller
Mounting Style: SMD
Features: Latched Fault
Applications: General Purpose
Supply Current: 2mA
Internal Switch(s): No
Programmable Features: Current Limit, Fault Timeout, Slew Rate, UVLO
Feature Pins: FB, ON, /PWRGD, TIMER
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.micrel.com
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Family Part Number: MIC2587
Manufacturer Pack Quantity: 285
MSL Level: 1 (Unlimited)
Supply Voltage (V): 10V ~ 80V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 1222286-MIC2587-2BM
Product Name PMIC - PMIC - Hot Swap Controllers - MIC2587-2BM
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Battery Management - AD7280WBSTZ-RL - 859592-AD7280WBSTZ-RL - Win Source Electronics
Specs
Output Options Inverting
Type QFP; 48-LQFP (7x7)
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Voltage References - 6977120 - RS Components, Ltd.
Specs
Type SOIC; Soic
Pins 8
View Details
TLC7733M Single SVS For 3.3V Systems W/Programmable Time Delay - 5962-9750901Q2A - Texas Instruments
Specs
Number of Supplies 1
Output Options Active-high,Active-low,Push-pull
Type CDIP,LCCC
View Details
3 suppliers