Microchip Technology, Inc. PMIC - PMIC - Hot Swap Controllers - MIC2586R-1YM MIC2586R-1YM

Description
Manufacturer: Microchip Technology Win Source Part Number: 1076158-MIC2586R-1YM Packaging: Tube/Rail Type: Hot Swap Controller, Sequencer Features: Auto Retry Applications: General Purpose Mounting: SMD (SMT) Number of Channels: 1 Programmable Features: Current Limit, Fault Timeout, Slew Rate, UVLO Feature Pins: FB, ON, PGTIMER, PWRGD1, PWRGD2, PWRGD3, TIMER Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 14-SOIC Supply Voltage - Operating: 10 V to 80 V Operating Supply Current: 2mA Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 1076158-MIC2586R-1YM Packaging: Tube/Rail Type: Hot Swap Controller, Sequencer Features: Auto Retry Applications: General Purpose Mounting: SMD (SMT) Number of Channels: 1 Programmable Features: Current Limit, Fault Timeout, Slew Rate, UVLO Feature Pins: FB, ON, PGTIMER, PWRGD1, PWRGD2, PWRGD3, TIMER Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 14-SOIC Supply Voltage - Operating: 10 V to 80 V Operating Supply Current: 2mA Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Hot Swap Controllers - MIC2586R-1YM - 1076158-MIC2586R-1YM - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Hot Swap Controllers - MIC2586R-1YM
1076158-MIC2586R-1YM
PMIC - PMIC - Hot Swap Controllers - MIC2586R-1YM 1076158-MIC2586R-1YM
Manufacturer: Microchip Technology Win Source Part Number: 1076158-MIC2586R-1YM Packaging: Tube/Rail Type: Hot Swap Controller, Sequencer Features: Auto Retry Applications: General Purpose Mounting: SMD (SMT) Number of Channels: 1 Programmable Features: Current Limit, Fault Timeout, Slew Rate, UVLO Feature Pins: FB, ON, PGTIMER, PWRGD1, PWRGD2, PWRGD3, TIMER Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 14-SOIC Supply Voltage - Operating: 10 V to 80 V Operating Supply Current: 2mA Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 1076158-MIC2586R-1YM
Packaging: Tube/Rail
Type: Hot Swap Controller, Sequencer
Features: Auto Retry
Applications: General Purpose
Mounting: SMD (SMT)
Number of Channels: 1
Programmable Features: Current Limit, Fault Timeout, Slew Rate, UVLO
Feature Pins: FB, ON, PGTIMER, PWRGD1, PWRGD2, PWRGD3, TIMER
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-SOIC
Supply Voltage - Operating: 10 V to 80 V
Operating Supply Current: 2mA
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 1076158-MIC2586R-1YM
Product Name PMIC - PMIC - Hot Swap Controllers - MIC2586R-1YM
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Supervisors - ADM1810-10ART-RL7 - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Push-Pull, Totem Pole
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details
Voltage References - 1907758P - RS Components, Ltd.
Specs
Type μMAX
View Details