Microchip Technology, Inc. PMIC - PMIC - Hot Swap Controllers - MIC2586-2YM MIC2586-2YM

Description
Manufacturer: Microchip Technology Win Source Part Number: 1076157-MIC2586-2YM Packaging: Tube/Rail Type: Hot Swap Controller, Sequencer Features: Latched Fault Applications: General Purpose Mounting: SMD (SMT) Number of Channels: 1 Programmable Features: Current Limit, Fault Timeout, Slew Rate, UVLO Feature Pins: FB, ON, /PGTIMER, /PWRGD1, /PWRGD2, PWRGD3, TIMER Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 14-SOIC Supply Voltage - Operating: 10 V to 80 V Operating Supply Current: 2mA Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 1076157-MIC2586-2YM Packaging: Tube/Rail Type: Hot Swap Controller, Sequencer Features: Latched Fault Applications: General Purpose Mounting: SMD (SMT) Number of Channels: 1 Programmable Features: Current Limit, Fault Timeout, Slew Rate, UVLO Feature Pins: FB, ON, /PGTIMER, /PWRGD1, /PWRGD2, PWRGD3, TIMER Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 14-SOIC Supply Voltage - Operating: 10 V to 80 V Operating Supply Current: 2mA Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Hot Swap Controllers - MIC2586-2YM - 1076157-MIC2586-2YM - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Hot Swap Controllers - MIC2586-2YM
1076157-MIC2586-2YM
PMIC - PMIC - Hot Swap Controllers - MIC2586-2YM 1076157-MIC2586-2YM
Manufacturer: Microchip Technology Win Source Part Number: 1076157-MIC2586-2YM Packaging: Tube/Rail Type: Hot Swap Controller, Sequencer Features: Latched Fault Applications: General Purpose Mounting: SMD (SMT) Number of Channels: 1 Programmable Features: Current Limit, Fault Timeout, Slew Rate, UVLO Feature Pins: FB, ON, /PGTIMER, /PWRGD1, /PWRGD2, PWRGD3, TIMER Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 14-SOIC Supply Voltage - Operating: 10 V to 80 V Operating Supply Current: 2mA Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 1076157-MIC2586-2YM
Packaging: Tube/Rail
Type: Hot Swap Controller, Sequencer
Features: Latched Fault
Applications: General Purpose
Mounting: SMD (SMT)
Number of Channels: 1
Programmable Features: Current Limit, Fault Timeout, Slew Rate, UVLO
Feature Pins: FB, ON, /PGTIMER, /PWRGD1, /PWRGD2, PWRGD3, TIMER
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-SOIC
Supply Voltage - Operating: 10 V to 80 V
Operating Supply Current: 2mA
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 1076157-MIC2586-2YM
Product Name PMIC - PMIC - Hot Swap Controllers - MIC2586-2YM
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 1658407 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details
PMIC - Supervisors - ADM13305-5ARZ - Lingto Electronic Limited
Specs
Number of Supplies 2; 2
Output Options Push-Pull, Totem Pole
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Hard To Find - 7702BC - 1133665-7702BC - Win Source Electronics
Specs
Output Options Inverting
View Details