Microchip Technology, Inc. PMIC - PMIC - Hot Swap Controllers - MIC2585-2JYTS MIC2585-2JYTS

Description
Manufacturer: Microchip Technology Win Source Part Number: 058584-MIC2585-2JYTS Packaging: Reel - TR Type: Hot Swap Controller, Sequencer Features: Latched Fault Applications: General Purpose Mounting: SMD (SMT) Number of Channels: 2 Programmable Features: Fault Timeout, OVP, Slew Rate, UVLO Feature Pins: CDLY, CFILTER, CPOR, DIS1, DIS2, /FAULT, FB1, FB2, ON, OV1, OV2, PG1, PG2, /POR, TRK Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 24-TSSOP Supply Voltage - Operating: 1 V to 13.2 V Operating Supply Current: 1.7mA
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 058584-MIC2585-2JYTS Packaging: Reel - TR Type: Hot Swap Controller, Sequencer Features: Latched Fault Applications: General Purpose Mounting: SMD (SMT) Number of Channels: 2 Programmable Features: Fault Timeout, OVP, Slew Rate, UVLO Feature Pins: CDLY, CFILTER, CPOR, DIS1, DIS2, /FAULT, FB1, FB2, ON, OV1, OV2, PG1, PG2, /POR, TRK Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 24-TSSOP Supply Voltage - Operating: 1 V to 13.2 V Operating Supply Current: 1.7mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Hot Swap Controllers - MIC2585-2JYTS - 058584-MIC2585-2JYTS - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Hot Swap Controllers - MIC2585-2JYTS
058584-MIC2585-2JYTS
PMIC - PMIC - Hot Swap Controllers - MIC2585-2JYTS 058584-MIC2585-2JYTS
Manufacturer: Microchip Technology Win Source Part Number: 058584-MIC2585-2JYTS Packaging: Reel - TR Type: Hot Swap Controller, Sequencer Features: Latched Fault Applications: General Purpose Mounting: SMD (SMT) Number of Channels: 2 Programmable Features: Fault Timeout, OVP, Slew Rate, UVLO Feature Pins: CDLY, CFILTER, CPOR, DIS1, DIS2, /FAULT, FB1, FB2, ON, OV1, OV2, PG1, PG2, /POR, TRK Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 24-TSSOP Supply Voltage - Operating: 1 V to 13.2 V Operating Supply Current: 1.7mA

Manufacturer: Microchip Technology
Win Source Part Number: 058584-MIC2585-2JYTS
Packaging: Reel - TR
Type: Hot Swap Controller, Sequencer
Features: Latched Fault
Applications: General Purpose
Mounting: SMD (SMT)
Number of Channels: 2
Programmable Features: Fault Timeout, OVP, Slew Rate, UVLO
Feature Pins: CDLY, CFILTER, CPOR, DIS1, DIS2, /FAULT, FB1, FB2, ON, OV1, OV2, PG1, PG2, /POR, TRK
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 24-TSSOP
Supply Voltage - Operating: 1 V to 13.2 V
Operating Supply Current: 1.7mA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 058584-MIC2585-2JYTS
Product Name PMIC - PMIC - Hot Swap Controllers - MIC2585-2JYTS
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Supervisors - ADM1067ACPZ - Lingto Electronic Limited
Specs
Number of Supplies 10
Output Options Programmable
Type 40-VFQFN Exposed Pad, CSP
View Details
Voltage References - 1907831 - RS Components, Ltd.
Specs
Type So
Pins 8
View Details
TPS3838L30-Q1 Automotive Catalog 220nA Supervisor with 10ms/200ms Selectable Delay Time - 2U3838L30QDBVRG4Q1 - Texas Instruments
Specs
Number of Supplies 1
Features Manual Reset
Output Options Open Drain; Active-low,Open-drain
View Details
5 suppliers