Microchip Technology, Inc. PMIC - PMIC - Hot Swap Controllers - MIC2585-2JBTS MIC2585-2JBTS

Description
Manufacturer: Microchip Technology Win Source Part Number: 884674-MIC2585-2JBTS Operating Temperature Range: -40°C ~ 85°C Features: Hot Swap Controller, Sequencer 2 Channel General Purpose 24-TSSOP Package: Tube Package: 24-TSSOP (0.173", 4.40mm Width) Mounting: Surface Mount Part Status: Discontinued at Digi-Key Family Name: MIC2585 Categories: Integrated Circuits (ICs) Case / Package: 24-TSSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Quantity per package: 62 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.31.0001
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 884674-MIC2585-2JBTS Operating Temperature Range: -40°C ~ 85°C Features: Hot Swap Controller, Sequencer 2 Channel General Purpose 24-TSSOP Package: Tube Package: 24-TSSOP (0.173", 4.40mm Width) Mounting: Surface Mount Part Status: Discontinued at Digi-Key Family Name: MIC2585 Categories: Integrated Circuits (ICs) Case / Package: 24-TSSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Quantity per package: 62 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.31.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Hot Swap Controllers - MIC2585-2JBTS - 884674-MIC2585-2JBTS - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Hot Swap Controllers - MIC2585-2JBTS
884674-MIC2585-2JBTS
PMIC - PMIC - Hot Swap Controllers - MIC2585-2JBTS 884674-MIC2585-2JBTS
Manufacturer: Microchip Technology Win Source Part Number: 884674-MIC2585-2JBTS Operating Temperature Range: -40°C ~ 85°C Features: Hot Swap Controller, Sequencer 2 Channel General Purpose 24-TSSOP Package: Tube Package: 24-TSSOP (0.173", 4.40mm Width) Mounting: Surface Mount Part Status: Discontinued at Digi-Key Family Name: MIC2585 Categories: Integrated Circuits (ICs) Case / Package: 24-TSSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Quantity per package: 62 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: Microchip Technology
Win Source Part Number: 884674-MIC2585-2JBTS
Operating Temperature Range: -40°C ~ 85°C
Features: Hot Swap Controller, Sequencer 2 Channel General Purpose 24-TSSOP
Package: Tube
Package: 24-TSSOP (0.173", 4.40mm Width)
Mounting: Surface Mount
Part Status: Discontinued at Digi-Key
Family Name: MIC2585
Categories: Integrated Circuits (ICs)
Case / Package: 24-TSSOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Quantity per package: 62
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 884674-MIC2585-2JBTS
Product Name PMIC - PMIC - Hot Swap Controllers - MIC2585-2JBTS
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Supervisors - ADM1063ASU - Lingto Electronic Limited
Specs
Number of Supplies 10
Output Options Programmable
Type QFP; 48-TQFP
View Details
Voltage References - 1900527P - RS Components, Ltd.
Specs
Type SOT-23; SOT-23
View Details
Battery Management - BQ20Z45DBTR-V500 - Quarktwin Technology Ltd.
Specs
Type SOP; 38-TFSOP (0.173\", 4.40mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers