Microchip Technology, Inc. PMIC - PMIC - Hot Swap Controllers - MIC2585-1JYTS MIC2585-1JYTS

Description
Manufacturer: Microchip Technology Win Source Part Number: 884673-MIC2585-1JYTS Operating Temperature Range: -40°C ~ 85°C Features: Hot Swap Controller, Sequencer 2 Channel General Purpose 24-TSSOP Package: Tube Package: 24-TSSOP (0.173", 4.40mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: MIC2585 Categories: Integrated Circuits (ICs) Case / Package: 24-TSSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Quantity per package: 62 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: 576-2196, MIC2585-1JYTS-ND, MIC25851JYTS
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 884673-MIC2585-1JYTS Operating Temperature Range: -40°C ~ 85°C Features: Hot Swap Controller, Sequencer 2 Channel General Purpose 24-TSSOP Package: Tube Package: 24-TSSOP (0.173", 4.40mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: MIC2585 Categories: Integrated Circuits (ICs) Case / Package: 24-TSSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Quantity per package: 62 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: 576-2196, MIC2585-1JYTS-ND, MIC25851JYTS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Hot Swap Controllers - MIC2585-1JYTS - 884673-MIC2585-1JYTS - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Hot Swap Controllers - MIC2585-1JYTS
884673-MIC2585-1JYTS
PMIC - PMIC - Hot Swap Controllers - MIC2585-1JYTS 884673-MIC2585-1JYTS
Manufacturer: Microchip Technology Win Source Part Number: 884673-MIC2585-1JYTS Operating Temperature Range: -40°C ~ 85°C Features: Hot Swap Controller, Sequencer 2 Channel General Purpose 24-TSSOP Package: Tube Package: 24-TSSOP (0.173", 4.40mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: MIC2585 Categories: Integrated Circuits (ICs) Case / Package: 24-TSSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Quantity per package: 62 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: 576-2196, MIC2585-1JYTS-ND, MIC25851JYTS

Manufacturer: Microchip Technology
Win Source Part Number: 884673-MIC2585-1JYTS
Operating Temperature Range: -40°C ~ 85°C
Features: Hot Swap Controller, Sequencer 2 Channel General Purpose 24-TSSOP
Package: Tube
Package: 24-TSSOP (0.173", 4.40mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: MIC2585
Categories: Integrated Circuits (ICs)
Case / Package: 24-TSSOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Quantity per package: 62
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: 576-2196, MIC2585-1JYTS-ND, MIC25851JYTS

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 884673-MIC2585-1JYTS
Product Name PMIC - PMIC - Hot Swap Controllers - MIC2585-1JYTS
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 1906526P - RS Components, Ltd.
Specs
Type SOT-23; SOT-23
View Details
PMIC - Supervisors - ADM1817-R22ARTZ-R7 - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Push-Pull, Totem Pole
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management - BQ20851DBT-TI - Acme Chip Technology Co., Limited
Specs
Number of Supplies 3; 4
Type 38-TFSOP (0.173, 4.40mm Width)
View Details
2 suppliers