Microchip Technology, Inc. PMIC - PMIC - Hot Swap Controllers - MIC2585-1JBTS-TR MIC2585-1JBTS-TR

Description
Manufacturer: Microchip Technology Win Source Part Number: 132103-MIC2585-1JBTS -TR Packaging: Reel - TR Type: Hot Swap Controller, Sequencer Features: Latched Fault Applications: General Purpose Mounting: SMD (SMT) Number of Channels: 2 Programmable Features: Fault Timeout, OVP, Slew Rate, UVLO Feature Pins: CDLY, CFILTER, CPOR, DIS1, DIS2, /FAULT, FB1, FB2, ON, OV1, OV2, PG1, PG2, /POR, TRK Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C Case / Package: 24-TSSOP Supply Voltage - Operating: 1 V to 13.2 V Operating Supply Current: 1.7mA
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 132103-MIC2585-1JBTS -TR Packaging: Reel - TR Type: Hot Swap Controller, Sequencer Features: Latched Fault Applications: General Purpose Mounting: SMD (SMT) Number of Channels: 2 Programmable Features: Fault Timeout, OVP, Slew Rate, UVLO Feature Pins: CDLY, CFILTER, CPOR, DIS1, DIS2, /FAULT, FB1, FB2, ON, OV1, OV2, PG1, PG2, /POR, TRK Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C Case / Package: 24-TSSOP Supply Voltage - Operating: 1 V to 13.2 V Operating Supply Current: 1.7mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Hot Swap Controllers - MIC2585-1JBTS-TR - 132103-MIC2585-1JBTS-TR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Hot Swap Controllers - MIC2585-1JBTS-TR
132103-MIC2585-1JBTS-TR
PMIC - PMIC - Hot Swap Controllers - MIC2585-1JBTS-TR 132103-MIC2585-1JBTS-TR
Manufacturer: Microchip Technology Win Source Part Number: 132103-MIC2585-1JBTS -TR Packaging: Reel - TR Type: Hot Swap Controller, Sequencer Features: Latched Fault Applications: General Purpose Mounting: SMD (SMT) Number of Channels: 2 Programmable Features: Fault Timeout, OVP, Slew Rate, UVLO Feature Pins: CDLY, CFILTER, CPOR, DIS1, DIS2, /FAULT, FB1, FB2, ON, OV1, OV2, PG1, PG2, /POR, TRK Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C Case / Package: 24-TSSOP Supply Voltage - Operating: 1 V to 13.2 V Operating Supply Current: 1.7mA

Manufacturer: Microchip Technology
Win Source Part Number: 132103-MIC2585-1JBTS-TR
Packaging: Reel - TR
Type: Hot Swap Controller, Sequencer
Features: Latched Fault
Applications: General Purpose
Mounting: SMD (SMT)
Number of Channels: 2
Programmable Features: Fault Timeout, OVP, Slew Rate, UVLO
Feature Pins: CDLY, CFILTER, CPOR, DIS1, DIS2, /FAULT, FB1, FB2, ON, OV1, OV2, PG1, PG2, /POR, TRK
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 85°C
Case / Package: 24-TSSOP
Supply Voltage - Operating: 1 V to 13.2 V
Operating Supply Current: 1.7mA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 132103-MIC2585-1JBTS-TR
Product Name PMIC - PMIC - Hot Swap Controllers - MIC2585-1JBTS-TR
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1901535P - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset
Output Options Open Drain; Active Low; Open Drain, Active Low
View Details
PMIC - Supervisors - ADM13305-25ARZ - Lingto Electronic Limited
Specs
Number of Supplies 2; 2
Output Options Push-Pull, Totem Pole
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage Reference - 5962-8759401YA - Quarktwin Technology Ltd.
Specs
Type SOIC; 10-CSOIC (0.241\", 6.12mm Width)
IQ 20000 µA
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details