Microchip Technology, Inc. PMIC - PMIC - Hot Swap Controllers - MIC2584-JBTS MIC2584-JBTS

Description
Manufacturer: Microchip Technology Win Source Part Number: 1222284-MIC2584-JBTS Packaging: Tube Type: Hot Swap Controller Mounting Style: SMD Features: Latched Fault Applications: General Purpose Supply Current: 1.7mA Internal Switch(s): No Number of Channels: 2 Programmable Features: Fault Timeout, Slew Rate, UVLO Feature Pins: CFILTER, CPOR, /FAULT, FB1, FB2, ON, /POR Categories: Integrated Circuits Supplier Device Package: 16-TSSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.micrel.com Manufacturer Package: 16-TSSOP Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Family Part Number: MIC2584 Manufacturer Pack Quantity: 94 MSL Level: 1 (Unlimited) Supply Voltage (V): 1V ~ 13.2V
Request a Quote
Description
Manufacturer: Microchip Technology Win Source Part Number: 1222284-MIC2584-JBTS Packaging: Tube Type: Hot Swap Controller Mounting Style: SMD Features: Latched Fault Applications: General Purpose Supply Current: 1.7mA Internal Switch(s): No Number of Channels: 2 Programmable Features: Fault Timeout, Slew Rate, UVLO Feature Pins: CFILTER, CPOR, /FAULT, FB1, FB2, ON, /POR Categories: Integrated Circuits Supplier Device Package: 16-TSSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.micrel.com Manufacturer Package: 16-TSSOP Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Family Part Number: MIC2584 Manufacturer Pack Quantity: 94 MSL Level: 1 (Unlimited) Supply Voltage (V): 1V ~ 13.2V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Hot Swap Controllers - MIC2584-JBTS - 1222284-MIC2584-JBTS - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Hot Swap Controllers - MIC2584-JBTS
1222284-MIC2584-JBTS
PMIC - PMIC - Hot Swap Controllers - MIC2584-JBTS 1222284-MIC2584-JBTS
Manufacturer: Microchip Technology Win Source Part Number: 1222284-MIC2584-JBTS Packaging: Tube Type: Hot Swap Controller Mounting Style: SMD Features: Latched Fault Applications: General Purpose Supply Current: 1.7mA Internal Switch(s): No Number of Channels: 2 Programmable Features: Fault Timeout, Slew Rate, UVLO Feature Pins: CFILTER, CPOR, /FAULT, FB1, FB2, ON, /POR Categories: Integrated Circuits Supplier Device Package: 16-TSSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.micrel.com Manufacturer Package: 16-TSSOP Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Family Part Number: MIC2584 Manufacturer Pack Quantity: 94 MSL Level: 1 (Unlimited) Supply Voltage (V): 1V ~ 13.2V

Manufacturer: Microchip Technology
Win Source Part Number: 1222284-MIC2584-JBTS
Packaging: Tube
Type: Hot Swap Controller
Mounting Style: SMD
Features: Latched Fault
Applications: General Purpose
Supply Current: 1.7mA
Internal Switch(s): No
Number of Channels: 2
Programmable Features: Fault Timeout, Slew Rate, UVLO
Feature Pins: CFILTER, CPOR, /FAULT, FB1, FB2, ON, /POR
Categories: Integrated Circuits
Supplier Device Package: 16-TSSOP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.micrel.com
Manufacturer Package: 16-TSSOP
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Family Part Number: MIC2584
Manufacturer Pack Quantity: 94
MSL Level: 1 (Unlimited)
Supply Voltage (V): 1V ~ 13.2V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 1222284-MIC2584-JBTS
Product Name PMIC - PMIC - Hot Swap Controllers - MIC2584-JBTS
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 2060275P - RS Components, Ltd.
Specs
Type SOT-23; SOT-23
View Details
PMIC - Supervisors - ADM1232ANZ - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Open Drain; Open Drain, Push-Pull
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details