Microchip Technology, Inc. PMIC - PMIC - Hot Swap Controllers - MIC2583R-JYQS-TR MIC2583R-JYQS-TR

Description
Manufacturer: Microchip Technology Win Source Part Number: 138502-MIC2583R-JYQS -TR Packaging: Reel - TR Type: Hot Swap Controller Features: Auto Retry Applications: General Purpose Mounting: SMD (SMT) Number of Channels: 1 Programmable Features: Fault Timeout, Slew Rate, UVLO Feature Pins: CFILTER, CPOR, DIS, /FAULT, FB, ON, /POR, PWRGD Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-QSOP Supply Voltage - Operating: 2.3 V to 13.2 V Operating Supply Current: 1.5mA
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 138502-MIC2583R-JYQS -TR Packaging: Reel - TR Type: Hot Swap Controller Features: Auto Retry Applications: General Purpose Mounting: SMD (SMT) Number of Channels: 1 Programmable Features: Fault Timeout, Slew Rate, UVLO Feature Pins: CFILTER, CPOR, DIS, /FAULT, FB, ON, /POR, PWRGD Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-QSOP Supply Voltage - Operating: 2.3 V to 13.2 V Operating Supply Current: 1.5mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Hot Swap Controllers - MIC2583R-JYQS-TR - 138502-MIC2583R-JYQS-TR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Hot Swap Controllers - MIC2583R-JYQS-TR
138502-MIC2583R-JYQS-TR
PMIC - PMIC - Hot Swap Controllers - MIC2583R-JYQS-TR 138502-MIC2583R-JYQS-TR
Manufacturer: Microchip Technology Win Source Part Number: 138502-MIC2583R-JYQS -TR Packaging: Reel - TR Type: Hot Swap Controller Features: Auto Retry Applications: General Purpose Mounting: SMD (SMT) Number of Channels: 1 Programmable Features: Fault Timeout, Slew Rate, UVLO Feature Pins: CFILTER, CPOR, DIS, /FAULT, FB, ON, /POR, PWRGD Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-QSOP Supply Voltage - Operating: 2.3 V to 13.2 V Operating Supply Current: 1.5mA

Manufacturer: Microchip Technology
Win Source Part Number: 138502-MIC2583R-JYQS-TR
Packaging: Reel - TR
Type: Hot Swap Controller
Features: Auto Retry
Applications: General Purpose
Mounting: SMD (SMT)
Number of Channels: 1
Programmable Features: Fault Timeout, Slew Rate, UVLO
Feature Pins: CFILTER, CPOR, DIS, /FAULT, FB, ON, /POR, PWRGD
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-QSOP
Supply Voltage - Operating: 2.3 V to 13.2 V
Operating Supply Current: 1.5mA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 138502-MIC2583R-JYQS-TR
Product Name PMIC - PMIC - Hot Swap Controllers - MIC2583R-JYQS-TR
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

TPS3838K33-Q1 Automotive Catalog 220nA Supervisor with 10ms/200ms Selectable Delay Time - 2U3838K33QDBVRG4Q1 - Texas Instruments
Specs
Number of Supplies 1
Features Manual Reset
Output Options Open Drain; Active-low,Open-drain
View Details
6 suppliers
Voltage References - 7385361P - RS Components, Ltd.
Specs
Type SOT-23; SOT-23
View Details