Microchip Technology, Inc. PMIC - PMIC - Hot Swap Controllers - MIC2582-MYM MIC2582-MYM

Description
Manufacturer: Microchip Technology Win Source Part Number: 023250-MIC2582-MYM Packaging: Reel - TR Type: Hot Swap Controller Features: Latched Fault Applications: General Purpose Mounting: SMD (SMT) Number of Channels: 1 Programmable Features: Slew Rate, UVLO Feature Pins: CPOR, FB, ON, /POR Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Supply Voltage - Operating: 2.3 V to 13.2 V Operating Supply Current: 1.5mA
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 023250-MIC2582-MYM Packaging: Reel - TR Type: Hot Swap Controller Features: Latched Fault Applications: General Purpose Mounting: SMD (SMT) Number of Channels: 1 Programmable Features: Slew Rate, UVLO Feature Pins: CPOR, FB, ON, /POR Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Supply Voltage - Operating: 2.3 V to 13.2 V Operating Supply Current: 1.5mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Hot Swap Controllers - MIC2582-MYM - 023250-MIC2582-MYM - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Hot Swap Controllers - MIC2582-MYM
023250-MIC2582-MYM
PMIC - PMIC - Hot Swap Controllers - MIC2582-MYM 023250-MIC2582-MYM
Manufacturer: Microchip Technology Win Source Part Number: 023250-MIC2582-MYM Packaging: Reel - TR Type: Hot Swap Controller Features: Latched Fault Applications: General Purpose Mounting: SMD (SMT) Number of Channels: 1 Programmable Features: Slew Rate, UVLO Feature Pins: CPOR, FB, ON, /POR Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Supply Voltage - Operating: 2.3 V to 13.2 V Operating Supply Current: 1.5mA

Manufacturer: Microchip Technology
Win Source Part Number: 023250-MIC2582-MYM
Packaging: Reel - TR
Type: Hot Swap Controller
Features: Latched Fault
Applications: General Purpose
Mounting: SMD (SMT)
Number of Channels: 1
Programmable Features: Slew Rate, UVLO
Feature Pins: CPOR, FB, ON, /POR
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 2.3 V to 13.2 V
Operating Supply Current: 1.5mA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 023250-MIC2582-MYM
Product Name PMIC - PMIC - Hot Swap Controllers - MIC2582-MYM
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 7385367P - RS Components, Ltd.
Specs
Type SOT-23; SOT-23
View Details
PMIC - Supervisors - ADM1817-20ART-REEL - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Push-Pull, Totem Pole
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details
Hard To Find - 7705AC - 1133673-7705AC - Win Source Electronics
Specs
Output Options Inverting
View Details