Microchip Technology, Inc. PMIC - PMIC - Hot Swap Controllers - MIC2582-JYM MIC2582-JYM

Description
Manufacturer: Microchip Technology Win Source Part Number: 023249-MIC2582-JYM Packaging: Tube/Rail Type: Hot Swap Controller Features: Latched Fault Applications: General Purpose Mounting: SMD (SMT) Number of Channels: 1 Programmable Features: Slew Rate, UVLO Feature Pins: CPOR, FB, ON, /POR Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Supply Voltage - Operating: 2.3 V to 13.2 V Operating Supply Current: 1.5mA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 023249-MIC2582-JYM Packaging: Tube/Rail Type: Hot Swap Controller Features: Latched Fault Applications: General Purpose Mounting: SMD (SMT) Number of Channels: 1 Programmable Features: Slew Rate, UVLO Feature Pins: CPOR, FB, ON, /POR Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Supply Voltage - Operating: 2.3 V to 13.2 V Operating Supply Current: 1.5mA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Hot Swap Controllers - MIC2582-JYM - 023249-MIC2582-JYM - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Hot Swap Controllers - MIC2582-JYM
023249-MIC2582-JYM
PMIC - PMIC - Hot Swap Controllers - MIC2582-JYM 023249-MIC2582-JYM
Manufacturer: Microchip Technology Win Source Part Number: 023249-MIC2582-JYM Packaging: Tube/Rail Type: Hot Swap Controller Features: Latched Fault Applications: General Purpose Mounting: SMD (SMT) Number of Channels: 1 Programmable Features: Slew Rate, UVLO Feature Pins: CPOR, FB, ON, /POR Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Supply Voltage - Operating: 2.3 V to 13.2 V Operating Supply Current: 1.5mA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 023249-MIC2582-JYM
Packaging: Tube/Rail
Type: Hot Swap Controller
Features: Latched Fault
Applications: General Purpose
Mounting: SMD (SMT)
Number of Channels: 1
Programmable Features: Slew Rate, UVLO
Feature Pins: CPOR, FB, ON, /POR
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 2.3 V to 13.2 V
Operating Supply Current: 1.5mA
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 023249-MIC2582-JYM
Product Name PMIC - PMIC - Hot Swap Controllers - MIC2582-JYM
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 7515219 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details
PMIC - Supervisors - ADM1813-5ART-REEL7 - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Open Drain; Open Drain or Open Collector
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details