Microchip Technology, Inc. PMIC - PMIC - Hot Swap Controllers - MIC2582-JBM MIC2582-JBM

Description
Manufacturer: Microchip Technology Win Source Part Number: 106591-MIC2582-JBM Packaging: Tube/Rail Type: Hot Swap Controller Features: Latched Fault Applications: General Purpose Mounting: SMD (SMT) Number of Channels: 1 Programmable Features: Slew Rate, UVLO Feature Pins: CPOR, FB, ON, /POR Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Supply Voltage - Operating: 2.3 V to 13.2 V Operating Supply Current: 1.5mA
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 106591-MIC2582-JBM Packaging: Tube/Rail Type: Hot Swap Controller Features: Latched Fault Applications: General Purpose Mounting: SMD (SMT) Number of Channels: 1 Programmable Features: Slew Rate, UVLO Feature Pins: CPOR, FB, ON, /POR Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Supply Voltage - Operating: 2.3 V to 13.2 V Operating Supply Current: 1.5mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Hot Swap Controllers - MIC2582-JBM - 106591-MIC2582-JBM - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Hot Swap Controllers - MIC2582-JBM
106591-MIC2582-JBM
PMIC - PMIC - Hot Swap Controllers - MIC2582-JBM 106591-MIC2582-JBM
Manufacturer: Microchip Technology Win Source Part Number: 106591-MIC2582-JBM Packaging: Tube/Rail Type: Hot Swap Controller Features: Latched Fault Applications: General Purpose Mounting: SMD (SMT) Number of Channels: 1 Programmable Features: Slew Rate, UVLO Feature Pins: CPOR, FB, ON, /POR Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Supply Voltage - Operating: 2.3 V to 13.2 V Operating Supply Current: 1.5mA

Manufacturer: Microchip Technology
Win Source Part Number: 106591-MIC2582-JBM
Packaging: Tube/Rail
Type: Hot Swap Controller
Features: Latched Fault
Applications: General Purpose
Mounting: SMD (SMT)
Number of Channels: 1
Programmable Features: Slew Rate, UVLO
Feature Pins: CPOR, FB, ON, /POR
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 2.3 V to 13.2 V
Operating Supply Current: 1.5mA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 106591-MIC2582-JBM
Product Name PMIC - PMIC - Hot Swap Controllers - MIC2582-JBM
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1901716 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Manual Reset; Power Fail Warning
Output Options Active Low; Active High; Push Pull, Active High, Active Low
View Details
Hard To Find - 7702BC - 1133665-7702BC - Win Source Electronics
Specs
Output Options Inverting
View Details