Microchip Technology, Inc. PMIC - PMIC - Hot Swap Controllers - MIC2582-JBM-TR MIC2582-JBM-TR

Description
Manufacturer: Microchip Technology Win Source Part Number: 884671-MIC2582-JBM-T R Operating Temperature Range: -40°C ~ 85°C Features: Hot Swap Controller 1 Channel General Purpose 8-SOIC Package: Reel - TR Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Discontinued at Digi-Key Family Name: MIC2582 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: MIC2582-JBM TR, MIC2582-JBM TR-ND, MIC2582-JBMTR
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 884671-MIC2582-JBM-T R Operating Temperature Range: -40°C ~ 85°C Features: Hot Swap Controller 1 Channel General Purpose 8-SOIC Package: Reel - TR Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Discontinued at Digi-Key Family Name: MIC2582 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: MIC2582-JBM TR, MIC2582-JBM TR-ND, MIC2582-JBMTR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Hot Swap Controllers - MIC2582-JBM-TR - 884671-MIC2582-JBM-TR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Hot Swap Controllers - MIC2582-JBM-TR
884671-MIC2582-JBM-TR
PMIC - PMIC - Hot Swap Controllers - MIC2582-JBM-TR 884671-MIC2582-JBM-TR
Manufacturer: Microchip Technology Win Source Part Number: 884671-MIC2582-JBM-T R Operating Temperature Range: -40°C ~ 85°C Features: Hot Swap Controller 1 Channel General Purpose 8-SOIC Package: Reel - TR Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Discontinued at Digi-Key Family Name: MIC2582 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: MIC2582-JBM TR, MIC2582-JBM TR-ND, MIC2582-JBMTR

Manufacturer: Microchip Technology
Win Source Part Number: 884671-MIC2582-JBM-TR
Operating Temperature Range: -40°C ~ 85°C
Features: Hot Swap Controller 1 Channel General Purpose 8-SOIC
Package: Reel - TR
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Part Status: Discontinued at Digi-Key
Family Name: MIC2582
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: MIC2582-JBM TR, MIC2582-JBM TR-ND, MIC2582-JBMTR

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 884671-MIC2582-JBM-TR
Product Name PMIC - PMIC - Hot Swap Controllers - MIC2582-JBM-TR
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 1658409 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details
 - 9320DM - Rochester Electronics
Rochester Electronics
Specs
Type DIP; CDIP16
View Details