Microchip Technology, Inc. PMIC - PMIC - Hot Swap Controllers - MIC2580A-1.0YTS MIC2580A-1.0YTS

Description
Manufacturer: Microchip Technology Win Source Part Number: 117660-MIC2580A-1.0Y TS Packaging: Tube/Rail Type: Hot Swap Controller, Switching Regulator Features: Latched Fault, Thermal Limit Applications: CompactPCI, PCI Mounting: SMD (SMT) Internal Switch(s): Both Number of Channels: 4 Programmable Features: Current Limit, Fault Timeout, Slew Rate Feature Pins: CRST, CSLEW, CSTART, /EPWRGD, /FAULT, /LPCIRST, /ON, /PCIRST, /POR, VPCHG Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 24-TSSOP Supply Voltage - Operating: 3.3V, 5V, ±12V Alternative Parts (Cross-Reference): MIC2580A-1.0BTS; MIC2580A-1.0BTS TR; MIC2580A-1.0YTS TR; MIC2580A-1.0YTS; Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 117660-MIC2580A-1.0Y TS Packaging: Tube/Rail Type: Hot Swap Controller, Switching Regulator Features: Latched Fault, Thermal Limit Applications: CompactPCI, PCI Mounting: SMD (SMT) Internal Switch(s): Both Number of Channels: 4 Programmable Features: Current Limit, Fault Timeout, Slew Rate Feature Pins: CRST, CSLEW, CSTART, /EPWRGD, /FAULT, /LPCIRST, /ON, /PCIRST, /POR, VPCHG Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 24-TSSOP Supply Voltage - Operating: 3.3V, 5V, ±12V Alternative Parts (Cross-Reference): MIC2580A-1.0BTS; MIC2580A-1.0BTS TR; MIC2580A-1.0YTS TR; MIC2580A-1.0YTS; Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Hot Swap Controllers - MIC2580A-1.0YTS - 117660-MIC2580A-1.0YTS - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Hot Swap Controllers - MIC2580A-1.0YTS
117660-MIC2580A-1.0YTS
PMIC - PMIC - Hot Swap Controllers - MIC2580A-1.0YTS 117660-MIC2580A-1.0YTS
Manufacturer: Microchip Technology Win Source Part Number: 117660-MIC2580A-1.0Y TS Packaging: Tube/Rail Type: Hot Swap Controller, Switching Regulator Features: Latched Fault, Thermal Limit Applications: CompactPCI, PCI Mounting: SMD (SMT) Internal Switch(s): Both Number of Channels: 4 Programmable Features: Current Limit, Fault Timeout, Slew Rate Feature Pins: CRST, CSLEW, CSTART, /EPWRGD, /FAULT, /LPCIRST, /ON, /PCIRST, /POR, VPCHG Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 24-TSSOP Supply Voltage - Operating: 3.3V, 5V, ±12V Alternative Parts (Cross-Reference): MIC2580A-1.0BTS; MIC2580A-1.0BTS TR; MIC2580A-1.0YTS TR; MIC2580A-1.0YTS; Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 117660-MIC2580A-1.0YTS
Packaging: Tube/Rail
Type: Hot Swap Controller, Switching Regulator
Features: Latched Fault, Thermal Limit
Applications: CompactPCI, PCI
Mounting: SMD (SMT)
Internal Switch(s): Both
Number of Channels: 4
Programmable Features: Current Limit, Fault Timeout, Slew Rate
Feature Pins: CRST, CSLEW, CSTART, /EPWRGD, /FAULT, /LPCIRST, /ON, /PCIRST, /POR, VPCHG
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 24-TSSOP
Supply Voltage - Operating: 3.3V, 5V, ±12V
Alternative Parts (Cross-Reference): MIC2580A-1.0BTS; MIC2580A-1.0BTS TR; MIC2580A-1.0YTS TR; MIC2580A-1.0YTS;
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 117660-MIC2580A-1.0YTS
Product Name PMIC - PMIC - Hot Swap Controllers - MIC2580A-1.0YTS
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Reference - ATL432LIBIDBZR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 15000 µA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage References - 1922497 - RS Components, Ltd.
Specs
Type SOIC; SOIC
View Details
PMIC - PMIC - Power Management - Specialized - ACT8931AQJ633-T - 007903-ACT8931AQJ633-T - Win Source Electronics
Specs
Output Options Inverting
Type 40-TQFN (5x5)
IQ 65 µA
View Details