Microchip Technology, Inc. PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC2569YQS MIC2569YQS

Description
Manufacturer: Microchip Technology Win Source Part Number: 023248-MIC2569YQS Packaging: Tube/Rail Features: Load Discharge, Slew Rate Controlled Output Type: N-Channel Switch Type: CableCARD Switch Fault Protection: Current Limiting (Fixed), Over Temperature, UVLO Number of Outputs: 3 Current - Output (Max): 150mA Voltage - Load: 3.3V, 5V Rds On (Typ): 275 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 16-QSOP
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 023248-MIC2569YQS Packaging: Tube/Rail Features: Load Discharge, Slew Rate Controlled Output Type: N-Channel Switch Type: CableCARD Switch Fault Protection: Current Limiting (Fixed), Over Temperature, UVLO Number of Outputs: 3 Current - Output (Max): 150mA Voltage - Load: 3.3V, 5V Rds On (Typ): 275 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 16-QSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC2569YQS
MIC2569YQS
PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC2569YQS MIC2569YQS
Manufacturer: Microchip Technology Win Source Part Number: 023248-MIC2569YQS Packaging: Tube/Rail Features: Load Discharge, Slew Rate Controlled Output Type: N-Channel Switch Type: CableCARD Switch Fault Protection: Current Limiting (Fixed), Over Temperature, UVLO Number of Outputs: 3 Current - Output (Max): 150mA Voltage - Load: 3.3V, 5V Rds On (Typ): 275 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 16-QSOP

Manufacturer: Microchip Technology
Win Source Part Number: 023248-MIC2569YQS
Packaging: Tube/Rail
Features: Load Discharge, Slew Rate Controlled
Output Type: N-Channel
Switch Type: CableCARD Switch
Fault Protection: Current Limiting (Fixed), Over Temperature, UVLO
Number of Outputs: 3
Current - Output (Max): 150mA
Voltage - Load: 3.3V, 5V
Rds On (Typ): 275 mOhm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 16-QSOP

Buy Now Datasheet
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
MIC2569YQS
PMIC - Power Distribution Switches, Load Drivers MIC2569YQS
IC PWR SWITCH N-CHAN 2:3 16QSOP

IC PWR SWITCH N-CHAN 2:3 16QSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number MIC2569YQS MIC2569YQS
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC2569YQS PMIC - Power Distribution Switches, Load Drivers
Voltage 3.3V, 5V
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1584MK1 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Certifications REACH
View Details
Power Fuses Power Distribution Blocks - VLC series -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details
Potential distribution module - 288-837 - WAGO
Specs
Operating Temperature -4 to 122 F (-20 to 50 C)
View Details
Multi-pin plug distributor - MPV-E/A12-M8 - Festo Corporation
Specs
Voltage 24VDC; 10 V ~ 30 V
Current 1.0 amps
Unit Type Plug Strip
View Details