Microchip Technology, Inc. PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC2569YQS-TR MIC2569YQS-TR

Description
Manufacturer: Microchip Technology Win Source Part Number: 1076152-MIC2569YQS-T R Packaging: Reel - TR Features: Load Discharge, Slew Rate Controlled Output Type: N-Channel Switch Type: CableCARD Switch Fault Protection: Current Limiting (Fixed), Over Temperature, UVLO Number of Outputs: 3 Current - Output (Max): 150mA Voltage - Load: 3.3V, 5V Rds On (Typ): 275 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 16-QSOP Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 1076152-MIC2569YQS-T R Packaging: Reel - TR Features: Load Discharge, Slew Rate Controlled Output Type: N-Channel Switch Type: CableCARD Switch Fault Protection: Current Limiting (Fixed), Over Temperature, UVLO Number of Outputs: 3 Current - Output (Max): 150mA Voltage - Load: 3.3V, 5V Rds On (Typ): 275 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 16-QSOP Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC2569YQS-TR
MIC2569YQS-TR
PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC2569YQS-TR MIC2569YQS-TR
Manufacturer: Microchip Technology Win Source Part Number: 1076152-MIC2569YQS-T R Packaging: Reel - TR Features: Load Discharge, Slew Rate Controlled Output Type: N-Channel Switch Type: CableCARD Switch Fault Protection: Current Limiting (Fixed), Over Temperature, UVLO Number of Outputs: 3 Current - Output (Max): 150mA Voltage - Load: 3.3V, 5V Rds On (Typ): 275 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 16-QSOP Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 1076152-MIC2569YQS-TR
Packaging: Reel - TR
Features: Load Discharge, Slew Rate Controlled
Output Type: N-Channel
Switch Type: CableCARD Switch
Fault Protection: Current Limiting (Fixed), Over Temperature, UVLO
Number of Outputs: 3
Current - Output (Max): 150mA
Voltage - Load: 3.3V, 5V
Rds On (Typ): 275 mOhm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 16-QSOP
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
MIC2569YQS-TR
PMIC - Power Distribution Switches, Load Drivers MIC2569YQS-TR
IC PWR SWITCH N-CHAN 2:3 16QSOP

IC PWR SWITCH N-CHAN 2:3 16QSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number MIC2569YQS-TR MIC2569YQS-TR
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC2569YQS-TR PMIC - Power Distribution Switches, Load Drivers
Voltage 3.3V, 5V
Unlock Full Specs
to access all available technical data

Similar Products

MDS2 Series Modular Distribution Systems -  - Sensata Technologies
Specs
Current 600.0 amps
Unit Type Modular
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
One Phase Power Distribution Blocks - DB16 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 80.0 amps
View Details