Microchip Technology, Inc. PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC2568-1BSM MIC2568-1BSM

Description
Manufacturer: Microchip Technology Win Source Part Number: 003517-MIC2568-1BSM Packaging: Tube/Rail Output Type: N-Channel Input Type: Non-Inverting Switch Type: PCMCIA Switch Fault Protection: Current Limiting (Fixed), Over Temperature Number of Outputs: 4 Current - Output (Max): 120mA Voltage - Load: 3.3V, 5V Rds On (Typ): 1.4 Ohm Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 28-SSOP Supply Voltage - Operating: Not Required
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 003517-MIC2568-1BSM Packaging: Tube/Rail Output Type: N-Channel Input Type: Non-Inverting Switch Type: PCMCIA Switch Fault Protection: Current Limiting (Fixed), Over Temperature Number of Outputs: 4 Current - Output (Max): 120mA Voltage - Load: 3.3V, 5V Rds On (Typ): 1.4 Ohm Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 28-SSOP Supply Voltage - Operating: Not Required
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC2568-1BSM - MIC2568-1BSM - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC2568-1BSM
MIC2568-1BSM
PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC2568-1BSM MIC2568-1BSM
Manufacturer: Microchip Technology Win Source Part Number: 003517-MIC2568-1BSM Packaging: Tube/Rail Output Type: N-Channel Input Type: Non-Inverting Switch Type: PCMCIA Switch Fault Protection: Current Limiting (Fixed), Over Temperature Number of Outputs: 4 Current - Output (Max): 120mA Voltage - Load: 3.3V, 5V Rds On (Typ): 1.4 Ohm Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 28-SSOP Supply Voltage - Operating: Not Required

Manufacturer: Microchip Technology
Win Source Part Number: 003517-MIC2568-1BSM
Packaging: Tube/Rail
Output Type: N-Channel
Input Type: Non-Inverting
Switch Type: PCMCIA Switch
Fault Protection: Current Limiting (Fixed), Over Temperature
Number of Outputs: 4
Current - Output (Max): 120mA
Voltage - Load: 3.3V, 5V
Rds On (Typ): 1.4 Ohm
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 28-SSOP
Supply Voltage - Operating: Not Required

Buy Now Datasheet
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
MIC2568-1BSM
PMIC - Power Distribution Switches, Load Drivers MIC2568-1BSM
IC PWR SWITCH N-CHAN 1:1 28SSOP

IC PWR SWITCH N-CHAN 1:1 28SSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number MIC2568-1BSM MIC2568-1BSM
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC2568-1BSM PMIC - Power Distribution Switches, Load Drivers
Voltage 3.3V, 5V
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1583H12B1BKXRA - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Physical 1.72
Certifications REACH
View Details
Power Distributor - PCM5-ESB-1N-1N-1R-1RCD-16 -  - Micropower LLC
Specs
Number of Outlets 1
Outlets Neutrik
View Details
Multi-pin plug distributor - MPV-E/A08-M8 - Festo Corporation
Specs
Voltage 24VDC; 10 V ~ 30 V
Current 1.0 amps
Unit Type Plug Strip
View Details