Microchip Technology, Inc. PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC2564A-1BTS MIC2564A-1BTS

Description
Manufacturer: Microchip Technology Win Source Part Number: 110194-MIC2564A-1BTS Packaging: Tube/Rail Features: Status Flag Output Type: N-Channel Input Type: Non-Inverting Switch Type: PCMCIA Switch Fault Protection: Current Limiting (Fixed), Over Temperature Number of Outputs: 4 Current - Output (Max): 120mA Voltage - Load: 3.3V, 5V, 12V Rds On (Typ): 1.3 Ohm Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 24-TSSOP
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 110194-MIC2564A-1BTS Packaging: Tube/Rail Features: Status Flag Output Type: N-Channel Input Type: Non-Inverting Switch Type: PCMCIA Switch Fault Protection: Current Limiting (Fixed), Over Temperature Number of Outputs: 4 Current - Output (Max): 120mA Voltage - Load: 3.3V, 5V, 12V Rds On (Typ): 1.3 Ohm Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 24-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC2564A-1BTS - MIC2564A-1BTS - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC2564A-1BTS
MIC2564A-1BTS
PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC2564A-1BTS MIC2564A-1BTS
Manufacturer: Microchip Technology Win Source Part Number: 110194-MIC2564A-1BTS Packaging: Tube/Rail Features: Status Flag Output Type: N-Channel Input Type: Non-Inverting Switch Type: PCMCIA Switch Fault Protection: Current Limiting (Fixed), Over Temperature Number of Outputs: 4 Current - Output (Max): 120mA Voltage - Load: 3.3V, 5V, 12V Rds On (Typ): 1.3 Ohm Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 24-TSSOP

Manufacturer: Microchip Technology
Win Source Part Number: 110194-MIC2564A-1BTS
Packaging: Tube/Rail
Features: Status Flag
Output Type: N-Channel
Input Type: Non-Inverting
Switch Type: PCMCIA Switch
Fault Protection: Current Limiting (Fixed), Over Temperature
Number of Outputs: 4
Current - Output (Max): 120mA
Voltage - Load: 3.3V, 5V, 12V
Rds On (Typ): 1.3 Ohm
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 24-TSSOP

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - MIC2564A-1BTS - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
MIC2564A-1BTS
PMIC - Power Distribution Switches, Load Drivers MIC2564A-1BTS
IC PWR SWITCH N-CHAN 3:4 24TSSOP

IC PWR SWITCH N-CHAN 3:4 24TSSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number MIC2564A-1BTS MIC2564A-1BTS
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC2564A-1BTS PMIC - Power Distribution Switches, Load Drivers
Voltage 3.3V, 5V, 12V
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1583T12A1BKXRA - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Physical 1.72
Certifications REACH
View Details
Power Fuses Power Distribution Blocks - VGDB -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details
Potential distribution module - 830-800/000-303 - WAGO
Specs
Operating Temperature -4 to 122 F (-20 to 50 C)
View Details