Microchip Technology, Inc. PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC2564A-0BSM MIC2564A-0BSM

Description
Manufacturer: Microchip Technology Win Source Part Number: 003515-MIC2564A-0BSM Packaging: Tube/Rail Features: Status Flag Output Type: N-Channel Input Type: Non-Inverting Switch Type: PCMCIA Switch Fault Protection: Current Limiting (Fixed), Over Temperature Number of Outputs: 4 Current - Output (Max): 120mA Voltage - Load: 3.3V, 5V, 12V Rds On (Typ): 1.3 Ohm Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 24-SSOP
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 003515-MIC2564A-0BSM Packaging: Tube/Rail Features: Status Flag Output Type: N-Channel Input Type: Non-Inverting Switch Type: PCMCIA Switch Fault Protection: Current Limiting (Fixed), Over Temperature Number of Outputs: 4 Current - Output (Max): 120mA Voltage - Load: 3.3V, 5V, 12V Rds On (Typ): 1.3 Ohm Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 24-SSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC2564A-0BSM - MIC2564A-0BSM - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC2564A-0BSM
MIC2564A-0BSM
PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC2564A-0BSM MIC2564A-0BSM
Manufacturer: Microchip Technology Win Source Part Number: 003515-MIC2564A-0BSM Packaging: Tube/Rail Features: Status Flag Output Type: N-Channel Input Type: Non-Inverting Switch Type: PCMCIA Switch Fault Protection: Current Limiting (Fixed), Over Temperature Number of Outputs: 4 Current - Output (Max): 120mA Voltage - Load: 3.3V, 5V, 12V Rds On (Typ): 1.3 Ohm Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 24-SSOP

Manufacturer: Microchip Technology
Win Source Part Number: 003515-MIC2564A-0BSM
Packaging: Tube/Rail
Features: Status Flag
Output Type: N-Channel
Input Type: Non-Inverting
Switch Type: PCMCIA Switch
Fault Protection: Current Limiting (Fixed), Over Temperature
Number of Outputs: 4
Current - Output (Max): 120mA
Voltage - Load: 3.3V, 5V, 12V
Rds On (Typ): 1.3 Ohm
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 24-SSOP

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - MIC2564A-0BSM - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
MIC2564A-0BSM
PMIC - Power Distribution Switches, Load Drivers MIC2564A-0BSM
IC PWR SWITCH N-CHAN 3:4 24SSOP

IC PWR SWITCH N-CHAN 3:4 24SSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number MIC2564A-0BSM MIC2564A-0BSM
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC2564A-0BSM PMIC - Power Distribution Switches, Load Drivers
Voltage 3.3V, 5V, 12V
Unlock Full Specs
to access all available technical data

Similar Products

MDS2 Series Modular Distribution Systems -  - Sensata Technologies
Specs
Current 600.0 amps
Unit Type Modular
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
One Phase Power Distribution Blocks - DB35 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 125.0 amps
View Details