Microchip Technology, Inc. PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC2563A-1YSM MIC2563A-1YSM

Description
Manufacturer: Microchip Technology Win Source Part Number: 003514-MIC2563A-1YSM Packaging: Tube/Rail Output Type: N-Channel Input Type: Non-Inverting Switch Type: PCMCIA Switch Fault Protection: Current Limiting (Fixed), Over Temperature Number of Outputs: 4 Current - Output (Max): 200mA Voltage - Load: 3.3V, 5V, 12V Rds On (Typ): 1.8 Ohm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 28-SSOP Supply Voltage - Operating: Not Required
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 003514-MIC2563A-1YSM Packaging: Tube/Rail Output Type: N-Channel Input Type: Non-Inverting Switch Type: PCMCIA Switch Fault Protection: Current Limiting (Fixed), Over Temperature Number of Outputs: 4 Current - Output (Max): 200mA Voltage - Load: 3.3V, 5V, 12V Rds On (Typ): 1.8 Ohm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 28-SSOP Supply Voltage - Operating: Not Required
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC2563A-1YSM - MIC2563A-1YSM - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC2563A-1YSM
MIC2563A-1YSM
PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC2563A-1YSM MIC2563A-1YSM
Manufacturer: Microchip Technology Win Source Part Number: 003514-MIC2563A-1YSM Packaging: Tube/Rail Output Type: N-Channel Input Type: Non-Inverting Switch Type: PCMCIA Switch Fault Protection: Current Limiting (Fixed), Over Temperature Number of Outputs: 4 Current - Output (Max): 200mA Voltage - Load: 3.3V, 5V, 12V Rds On (Typ): 1.8 Ohm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 28-SSOP Supply Voltage - Operating: Not Required

Manufacturer: Microchip Technology
Win Source Part Number: 003514-MIC2563A-1YSM
Packaging: Tube/Rail
Output Type: N-Channel
Input Type: Non-Inverting
Switch Type: PCMCIA Switch
Fault Protection: Current Limiting (Fixed), Over Temperature
Number of Outputs: 4
Current - Output (Max): 200mA
Voltage - Load: 3.3V, 5V, 12V
Rds On (Typ): 1.8 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 28-SSOP
Supply Voltage - Operating: Not Required

Buy Now Datasheet
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
MIC2563A-1YSM
PMIC - Power Distribution Switches, Load Drivers MIC2563A-1YSM
IC PWR SWITCH N-CHAN 3:4 28SSOP

IC PWR SWITCH N-CHAN 3:4 28SSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number MIC2563A-1YSM MIC2563A-1YSM
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC2563A-1YSM PMIC - Power Distribution Switches, Load Drivers
Voltage 3.3V, 5V, 12V
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1581H4DP - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 100-240VAC (TUV), 120-240VAC (UL)
Number of Outlets 4
Current 10.0 amps
View Details
2 suppliers
Power Fuses Power Distribution Blocks - VLD series -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details
Potential distribution module - 750-604 - WAGO
Specs
Operating Temperature 32 to 131 F (0 to 55 C)
View Details