Microchip Technology, Inc. PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC2563A-0YSM MIC2563A-0YSM

Description
Manufacturer: Microchip Technology Win Source Part Number: 1222282-MIC2563A-0YS M Packaging: Tube Output Type: N-Channel Input Type: Non-Inverting Interface: Logic Switch Type: PCMCIA Switch Fault Protection: Current Limiting (Fixed), Over Temperature Supply Voltage: Not Required Number of Outputs: 4 Output Configuration: Low Side Categories: Integrated Circuits Supplier Device Package: 28-SSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.micrel.com Manufacturer Package: 28-SSOP Current - Output (Maximum): 200mA Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Family Part Number: MIC2563A Manufacturer Pack Quantity: 47 MSL Level: 2 (1 Year) Load Voltage (V): 3.3V, 5V, 12V Rds On: 1.8Ohm
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 1222282-MIC2563A-0YS M Packaging: Tube Output Type: N-Channel Input Type: Non-Inverting Interface: Logic Switch Type: PCMCIA Switch Fault Protection: Current Limiting (Fixed), Over Temperature Supply Voltage: Not Required Number of Outputs: 4 Output Configuration: Low Side Categories: Integrated Circuits Supplier Device Package: 28-SSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.micrel.com Manufacturer Package: 28-SSOP Current - Output (Maximum): 200mA Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Family Part Number: MIC2563A Manufacturer Pack Quantity: 47 MSL Level: 2 (1 Year) Load Voltage (V): 3.3V, 5V, 12V Rds On: 1.8Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC2563A-0YSM
MIC2563A-0YSM
PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC2563A-0YSM MIC2563A-0YSM
Manufacturer: Microchip Technology Win Source Part Number: 1222282-MIC2563A-0YS M Packaging: Tube Output Type: N-Channel Input Type: Non-Inverting Interface: Logic Switch Type: PCMCIA Switch Fault Protection: Current Limiting (Fixed), Over Temperature Supply Voltage: Not Required Number of Outputs: 4 Output Configuration: Low Side Categories: Integrated Circuits Supplier Device Package: 28-SSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.micrel.com Manufacturer Package: 28-SSOP Current - Output (Maximum): 200mA Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Family Part Number: MIC2563A Manufacturer Pack Quantity: 47 MSL Level: 2 (1 Year) Load Voltage (V): 3.3V, 5V, 12V Rds On: 1.8Ohm

Manufacturer: Microchip Technology
Win Source Part Number: 1222282-MIC2563A-0YSM
Packaging: Tube
Output Type: N-Channel
Input Type: Non-Inverting
Interface: Logic
Switch Type: PCMCIA Switch
Fault Protection: Current Limiting (Fixed), Over Temperature
Supply Voltage: Not Required
Number of Outputs: 4
Output Configuration: Low Side
Categories: Integrated Circuits
Supplier Device Package: 28-SSOP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.micrel.com
Manufacturer Package: 28-SSOP
Current - Output (Maximum): 200mA
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Family Part Number: MIC2563A
Manufacturer Pack Quantity: 47
MSL Level: 2 (1 Year)
Load Voltage (V): 3.3V, 5V, 12V
Rds On: 1.8Ohm

Buy Now
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
MIC2563A-0YSM
PMIC - Power Distribution Switches, Load Drivers MIC2563A-0YSM
IC PWR SWITCH N-CHAN 3:4 28SSOP

IC PWR SWITCH N-CHAN 3:4 28SSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number MIC2563A-0YSM MIC2563A-0YSM
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC2563A-0YSM PMIC - Power Distribution Switches, Load Drivers
Number of Outlets 4
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1584S10 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Certifications REACH
View Details
Power Fuses Power Distribution Blocks - VLC series -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details
Passive distribution box - 757-144 - WAGO
Specs
Operating Temperature -13 to 176 F (-25 to 80 C)
View Details