Microchip Technology, Inc. PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC2563A-0BSM MIC2563A-0BSM

Description
Manufacturer: Microchip Technology Win Source Part Number: 003511-MIC2563A-0BSM Packaging: Tube/Rail Output Type: N-Channel Input Type: Non-Inverting Switch Type: PCMCIA Switch Fault Protection: Current Limiting (Fixed), Over Temperature Number of Outputs: 4 Current - Output (Max): 200mA Voltage - Load: 3.3V, 5V, 12V Rds On (Typ): 1.8 Ohm Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 28-SSOP Supply Voltage - Operating: Not Required
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 003511-MIC2563A-0BSM Packaging: Tube/Rail Output Type: N-Channel Input Type: Non-Inverting Switch Type: PCMCIA Switch Fault Protection: Current Limiting (Fixed), Over Temperature Number of Outputs: 4 Current - Output (Max): 200mA Voltage - Load: 3.3V, 5V, 12V Rds On (Typ): 1.8 Ohm Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 28-SSOP Supply Voltage - Operating: Not Required
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC2563A-0BSM - MIC2563A-0BSM - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC2563A-0BSM
MIC2563A-0BSM
PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC2563A-0BSM MIC2563A-0BSM
Manufacturer: Microchip Technology Win Source Part Number: 003511-MIC2563A-0BSM Packaging: Tube/Rail Output Type: N-Channel Input Type: Non-Inverting Switch Type: PCMCIA Switch Fault Protection: Current Limiting (Fixed), Over Temperature Number of Outputs: 4 Current - Output (Max): 200mA Voltage - Load: 3.3V, 5V, 12V Rds On (Typ): 1.8 Ohm Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 28-SSOP Supply Voltage - Operating: Not Required

Manufacturer: Microchip Technology
Win Source Part Number: 003511-MIC2563A-0BSM
Packaging: Tube/Rail
Output Type: N-Channel
Input Type: Non-Inverting
Switch Type: PCMCIA Switch
Fault Protection: Current Limiting (Fixed), Over Temperature
Number of Outputs: 4
Current - Output (Max): 200mA
Voltage - Load: 3.3V, 5V, 12V
Rds On (Typ): 1.8 Ohm
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 28-SSOP
Supply Voltage - Operating: Not Required

Buy Now Datasheet
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
MIC2563A-0BSM
PMIC - Power Distribution Switches, Load Drivers MIC2563A-0BSM
IC PWR SWITCH N-CHAN 3:4 28SSOP

IC PWR SWITCH N-CHAN 3:4 28SSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number MIC2563A-0BSM MIC2563A-0BSM
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC2563A-0BSM PMIC - Power Distribution Switches, Load Drivers
Voltage 3.3V, 5V, 12V
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1584S10 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Certifications REACH
View Details
Power Fuses Power Distribution Blocks - VLC series -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details
Passive distribution box - 757-383 - WAGO
Specs
Operating Temperature -13 to 176 F (-25 to 80 C)
View Details