Microchip Technology, Inc. PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC2562A-0YM-TR MIC2562A-0YM-TR

Description
Manufacturer: Microchip Technology Win Source Part Number: 003506-MIC2562A-0YM- TR Packaging: Reel - TR Features: Status Flag Output Type: N-Channel Input Type: Non-Inverting Switch Type: PCMCIA Switch Fault Protection: Current Limiting (Fixed), Over Temperature Number of Outputs: 2 Current - Output (Max): 200mA Voltage - Load: 3.3V, 5V, 12V Rds On (Typ): 70 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 14-SOIC Supply Voltage - Operating: Not Required
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 003506-MIC2562A-0YM- TR Packaging: Reel - TR Features: Status Flag Output Type: N-Channel Input Type: Non-Inverting Switch Type: PCMCIA Switch Fault Protection: Current Limiting (Fixed), Over Temperature Number of Outputs: 2 Current - Output (Max): 200mA Voltage - Load: 3.3V, 5V, 12V Rds On (Typ): 70 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 14-SOIC Supply Voltage - Operating: Not Required
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC2562A-0YM-TR - MIC2562A-0YM-TR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC2562A-0YM-TR
MIC2562A-0YM-TR
PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC2562A-0YM-TR MIC2562A-0YM-TR
Manufacturer: Microchip Technology Win Source Part Number: 003506-MIC2562A-0YM- TR Packaging: Reel - TR Features: Status Flag Output Type: N-Channel Input Type: Non-Inverting Switch Type: PCMCIA Switch Fault Protection: Current Limiting (Fixed), Over Temperature Number of Outputs: 2 Current - Output (Max): 200mA Voltage - Load: 3.3V, 5V, 12V Rds On (Typ): 70 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 14-SOIC Supply Voltage - Operating: Not Required

Manufacturer: Microchip Technology
Win Source Part Number: 003506-MIC2562A-0YM-TR
Packaging: Reel - TR
Features: Status Flag
Output Type: N-Channel
Input Type: Non-Inverting
Switch Type: PCMCIA Switch
Fault Protection: Current Limiting (Fixed), Over Temperature
Number of Outputs: 2
Current - Output (Max): 200mA
Voltage - Load: 3.3V, 5V, 12V
Rds On (Typ): 70 mOhm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 14-SOIC
Supply Voltage - Operating: Not Required

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - MIC2562A-0YM-TR - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
MIC2562A-0YM-TR
PMIC - Power Distribution Switches, Load Drivers MIC2562A-0YM-TR
IC PWR SWITCH N-CHAN 3:2 14SOIC

IC PWR SWITCH N-CHAN 3:2 14SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number MIC2562A-0YM-TR MIC2562A-0YM-TR
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC2562A-0YM-TR PMIC - Power Distribution Switches, Load Drivers
Voltage 3.3V, 5V, 12V
Unlock Full Specs
to access all available technical data

Similar Products

Three Phase Power Distribution Block - 38073 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 175.0 amps
View Details
Module Components - 444314-4 - TE Connectivity
Specs
Voltage 12
Operating Temperature -40 to 221 F (-40 to 105 C)
View Details
Potential distribution module - 787-3861/000-1000 - WAGO
Specs
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details