Manufacturer: Microchip Technology
Win Source Part Number: 003501-MIC2560-1YWM
Packaging: Tube/Rail
Features: Status Flag
Output Type: N-Channel
Input Type: Non-Inverting
Switch Type: PCMCIA Switch
Fault Protection: Current Limiting (Fixed), Over Temperature
Number of Outputs: 2
Current - Output (Max): 200mA
Voltage - Load: 3.3V, 5V, 12V
Rds On (Typ): 550 mOhm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 16-SOIC
Supply Voltage - Operating: Not Required
IC PWR SWITCH N-CHAN 3:2 16SOIC
| Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Power Distribution Units (PDU) | Power Distribution Units (PDU) |
| Product Number | MIC2560-1YWM | MIC2560-1YWM |
| Product Name | PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC2560-1YWM | PMIC - Power Distribution Switches, Load Drivers |
| Voltage | 3.3V, 5V, 12V |