Microchip Technology, Inc. PMIC - Power Distribution Switches, Load Drivers MIC2560-1BWM TR

Description
IC PWR SWITCH N-CHAN 3:2 16SOIC
Description
IC PWR SWITCH N-CHAN 3:2 16SOIC
Datasheet
Datasheet Summary
Powered by GS/AI

The MIC2560-1BWM TR is a power distribution switch designed for PCMCIA applications, providing a complete VCC and VPP switch matrix in a single integrated circuit. It operates without the need for external components and is compatible with industry-standard PCMCIA controllers. The device features break-before-make switching to prevent voltage overshoot and switching transients, along with output current limiting and overtemperature shutdown for enhanced safety. This switch can handle output currents of over 1A for VCC and 200mA for VPP, with digital selection of VCC (3.3V and 5.0V) and VPP (0V, 3.3V, 5V, or 12V) voltages. It includes a digital flag for error condition indication and operates with ultra-low power consumption, drawing only 0.01µA in sleep mode. The MIC2560 is packaged in a 16-pin SOIC format and is suitable for various applications, including power supply management, wireless communications, and data-collection systems.

Datasheet Summary
Powered by GS/AI

The MIC2560-1BWM TR is a power distribution switch designed for PCMCIA applications, providing a complete VCC and VPP switch matrix in a single integrated circuit. It operates without the need for external components and is compatible with industry-standard PCMCIA controllers. The device features break-before-make switching to prevent voltage overshoot and switching transients, along with output current limiting and overtemperature shutdown for enhanced safety. This switch can handle output currents of over 1A for VCC and 200mA for VPP, with digital selection of VCC (3.3V and 5.0V) and VPP (0V, 3.3V, 5V, or 12V) voltages. It includes a digital flag for error condition indication and operates with ultra-low power consumption, drawing only 0.01µA in sleep mode. The MIC2560 is packaged in a 16-pin SOIC format and is suitable for various applications, including power supply management, wireless communications, and data-collection systems.

Suppliers

Company
Product
Description
Supplier Links
PMIC - Power Distribution Switches, Load Drivers - MIC2560-1BWM TR - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
MIC2560-1BWM TR
PMIC - Power Distribution Switches, Load Drivers MIC2560-1BWM TR
IC PWR SWITCH N-CHAN 3:2 16SOIC

IC PWR SWITCH N-CHAN 3:2 16SOIC

Supplier's Site Datasheet
Power Distribution Switches, Load Drivers - MIC2560-1BWM TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Distribution Switches, Load Drivers
MIC2560-1BWM TR
Power Distribution Switches, Load Drivers MIC2560-1BWM TR
Power Switch/Driver 3:2 N-Channel 200mA 16-SOIC

Power Switch/Driver 3:2 N-Channel 200mA 16-SOIC

Buy Now Datasheet

Technical Specifications

  Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number MIC2560-1BWM TR MIC2560-1BWM TR
Product Name PMIC - Power Distribution Switches, Load Drivers Power Distribution Switches, Load Drivers
Current 0.2 amps
Unlock Full Specs
to access all available technical data

Similar Products

Power Distributor - PCM5-ESB-1N-1N-1R-1RCD-16 -  - Micropower LLC
Specs
Number of Outlets 1
Outlets Neutrik
View Details
Power Fuses Power Distribution Blocks - VLD series -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details
Multi-pin plug distributor - MPV-E/A08-M8 - Festo Corporation
Specs
Voltage 24VDC; 10 V ~ 30 V
Current 1.0 amps
Unit Type Plug Strip
View Details