Microchip Technology, Inc. PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC2560-0YWM MIC2560-0YWM

Description
Manufacturer: Microchip Technology Win Source Part Number: 1222280-MIC2560-0YWM Packaging: Tube Features: Status Flag Output Type: N-Channel Input Type: Non-Inverting Interface: Logic Switch Type: PCMCIA Switch Fault Protection: Current Limiting (Fixed), Over Temperature Supply Voltage: Not Required Number of Outputs: 2 Output Configuration: Low Side Categories: Integrated Circuits Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.micrel.com Manufacturer Package: 16-SOIC Current - Output (Maximum): 200mA Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Family Part Number: MIC2560 Manufacturer Pack Quantity: 47 MSL Level: 2 (1 Year) Load Voltage (V): 3.3V, 5V, 12V Rds On: 550mOhm
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 1222280-MIC2560-0YWM Packaging: Tube Features: Status Flag Output Type: N-Channel Input Type: Non-Inverting Interface: Logic Switch Type: PCMCIA Switch Fault Protection: Current Limiting (Fixed), Over Temperature Supply Voltage: Not Required Number of Outputs: 2 Output Configuration: Low Side Categories: Integrated Circuits Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.micrel.com Manufacturer Package: 16-SOIC Current - Output (Maximum): 200mA Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Family Part Number: MIC2560 Manufacturer Pack Quantity: 47 MSL Level: 2 (1 Year) Load Voltage (V): 3.3V, 5V, 12V Rds On: 550mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC2560-0YWM
MIC2560-0YWM
PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC2560-0YWM MIC2560-0YWM
Manufacturer: Microchip Technology Win Source Part Number: 1222280-MIC2560-0YWM Packaging: Tube Features: Status Flag Output Type: N-Channel Input Type: Non-Inverting Interface: Logic Switch Type: PCMCIA Switch Fault Protection: Current Limiting (Fixed), Over Temperature Supply Voltage: Not Required Number of Outputs: 2 Output Configuration: Low Side Categories: Integrated Circuits Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.micrel.com Manufacturer Package: 16-SOIC Current - Output (Maximum): 200mA Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Family Part Number: MIC2560 Manufacturer Pack Quantity: 47 MSL Level: 2 (1 Year) Load Voltage (V): 3.3V, 5V, 12V Rds On: 550mOhm

Manufacturer: Microchip Technology
Win Source Part Number: 1222280-MIC2560-0YWM
Packaging: Tube
Features: Status Flag
Output Type: N-Channel
Input Type: Non-Inverting
Interface: Logic
Switch Type: PCMCIA Switch
Fault Protection: Current Limiting (Fixed), Over Temperature
Supply Voltage: Not Required
Number of Outputs: 2
Output Configuration: Low Side
Categories: Integrated Circuits
Supplier Device Package: 16-SOIC
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.micrel.com
Manufacturer Package: 16-SOIC
Current - Output (Maximum): 200mA
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Family Part Number: MIC2560
Manufacturer Pack Quantity: 47
MSL Level: 2 (1 Year)
Load Voltage (V): 3.3V, 5V, 12V
Rds On: 550mOhm

Buy Now
PMIC - Power Distribution Switches, Load Drivers - MIC2560-0YWM - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
MIC2560-0YWM
PMIC - Power Distribution Switches, Load Drivers MIC2560-0YWM
IC PWR SWITCH N-CHAN 3:2 16SOIC

IC PWR SWITCH N-CHAN 3:2 16SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number MIC2560-0YWM MIC2560-0YWM
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC2560-0YWM PMIC - Power Distribution Switches, Load Drivers
Number of Outlets 2
Unlock Full Specs
to access all available technical data

Similar Products

MDS2 Series Modular Distribution Systems -  - Sensata Technologies
Specs
Current 600.0 amps
Unit Type Modular
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
One Phase Power Distribution Blocks - 38020 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 250.0 amps
View Details
2 suppliers