Microchip Technology, Inc. PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC2549A-2YTS-TR MIC2549A-2YTS-TR

Description
Manufacturer: Microchip Technology Win Source Part Number: 788515-MIC2549A-2YTS -TR Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Features: Slew Rate Controlled, Status Flag Package: 14-TSSOP (0.173", 4.40mm Width) Output Type: N-Channel Interface: On/Off Switch Type: USB Switch Fault Protection: Current Limiting (Adjustable), Over Temperature, Reverse Current Number of Outputs: 1 Output Configuration: High Side Voltage - Load: 2.7 V ~ 5.5 V Rds On (Typ): 35 mOhm Categories: Integrated Circuits (ICs) Manufacturer Package: 14-TSSOP Current - Output (Maximum): 3A Alternative Parts (Cross-Reference): TPS2045P; MIC2505-2BN; MIC2549A-2YTS-TR; MIC2549A-2YTS; Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 788515-MIC2549A-2YTS -TR Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Features: Slew Rate Controlled, Status Flag Package: 14-TSSOP (0.173", 4.40mm Width) Output Type: N-Channel Interface: On/Off Switch Type: USB Switch Fault Protection: Current Limiting (Adjustable), Over Temperature, Reverse Current Number of Outputs: 1 Output Configuration: High Side Voltage - Load: 2.7 V ~ 5.5 V Rds On (Typ): 35 mOhm Categories: Integrated Circuits (ICs) Manufacturer Package: 14-TSSOP Current - Output (Maximum): 3A Alternative Parts (Cross-Reference): TPS2045P; MIC2505-2BN; MIC2549A-2YTS-TR; MIC2549A-2YTS; Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC2549A-2YTS-TR
MIC2549A-2YTS-TR
PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC2549A-2YTS-TR MIC2549A-2YTS-TR
Manufacturer: Microchip Technology Win Source Part Number: 788515-MIC2549A-2YTS -TR Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Features: Slew Rate Controlled, Status Flag Package: 14-TSSOP (0.173", 4.40mm Width) Output Type: N-Channel Interface: On/Off Switch Type: USB Switch Fault Protection: Current Limiting (Adjustable), Over Temperature, Reverse Current Number of Outputs: 1 Output Configuration: High Side Voltage - Load: 2.7 V ~ 5.5 V Rds On (Typ): 35 mOhm Categories: Integrated Circuits (ICs) Manufacturer Package: 14-TSSOP Current - Output (Maximum): 3A Alternative Parts (Cross-Reference): TPS2045P; MIC2505-2BN; MIC2549A-2YTS-TR; MIC2549A-2YTS; Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 788515-MIC2549A-2YTS-TR
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Slew Rate Controlled, Status Flag
Package: 14-TSSOP (0.173", 4.40mm Width)
Output Type: N-Channel
Interface: On/Off
Switch Type: USB Switch
Fault Protection: Current Limiting (Adjustable), Over Temperature, Reverse Current
Number of Outputs: 1
Output Configuration: High Side
Voltage - Load: 2.7 V ~ 5.5 V
Rds On (Typ): 35 mOhm
Categories: Integrated Circuits (ICs)
Manufacturer Package: 14-TSSOP
Current - Output (Maximum): 3A
Alternative Parts (Cross-Reference): TPS2045P; MIC2505-2BN; MIC2549A-2YTS-TR; MIC2549A-2YTS;
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - MIC2549A-2YTS-TR - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
MIC2549A-2YTS-TR
PMIC - Power Distribution Switches, Load Drivers MIC2549A-2YTS-TR
IC PWR SWITCH N-CHAN 1:1 14TSSOP

IC PWR SWITCH N-CHAN 1:1 14TSSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number MIC2549A-2YTS-TR MIC2549A-2YTS-TR
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC2549A-2YTS-TR PMIC - Power Distribution Switches, Load Drivers
Voltage 2.7 V ~ 5.5 V
Unlock Full Specs
to access all available technical data

Similar Products

Power Distribution Units - 637934 - RS Components, Ltd.
Specs
Number of Outlets 3
Outlets Type F
View Details
One Phase Power Distribution Blocks - 38019 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 400.0 amps
View Details
3 suppliers
Module Components - 282159-1 - TE Connectivity
Specs
Voltage 24
Operating Temperature -13 to 221 F (-25 to 105 C)
View Details
POWER DISTRIBUTION UNIT FA00394 -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Voltage 230V; 230 VAC
Power 6000 watts
Outlets NEMA
View Details