Microchip Technology, Inc. PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC2548-1BMM MIC2548-1BMM

Description
Manufacturer: Microchip Technology Win Source Part Number: 003489-MIC2548-1BMM Packaging: Tube/Rail Features: Status Flag Output Type: N-Channel Input Type: Non-Inverting Switch Type: USB Switch Fault Protection: Current Limiting (Adjustable), Over Temperature Number of Outputs: 1 Current - Output (Max): 1.5A Voltage - Load: 2.7 V to 5.5 V Rds On (Typ): 80 mOhm Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-MSOP Supply Voltage - Operating: Not Required
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 003489-MIC2548-1BMM Packaging: Tube/Rail Features: Status Flag Output Type: N-Channel Input Type: Non-Inverting Switch Type: USB Switch Fault Protection: Current Limiting (Adjustable), Over Temperature Number of Outputs: 1 Current - Output (Max): 1.5A Voltage - Load: 2.7 V to 5.5 V Rds On (Typ): 80 mOhm Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-MSOP Supply Voltage - Operating: Not Required
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC2548-1BMM - MIC2548-1BMM - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC2548-1BMM
MIC2548-1BMM
PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC2548-1BMM MIC2548-1BMM
Manufacturer: Microchip Technology Win Source Part Number: 003489-MIC2548-1BMM Packaging: Tube/Rail Features: Status Flag Output Type: N-Channel Input Type: Non-Inverting Switch Type: USB Switch Fault Protection: Current Limiting (Adjustable), Over Temperature Number of Outputs: 1 Current - Output (Max): 1.5A Voltage - Load: 2.7 V to 5.5 V Rds On (Typ): 80 mOhm Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-MSOP Supply Voltage - Operating: Not Required

Manufacturer: Microchip Technology
Win Source Part Number: 003489-MIC2548-1BMM
Packaging: Tube/Rail
Features: Status Flag
Output Type: N-Channel
Input Type: Non-Inverting
Switch Type: USB Switch
Fault Protection: Current Limiting (Adjustable), Over Temperature
Number of Outputs: 1
Current - Output (Max): 1.5A
Voltage - Load: 2.7 V to 5.5 V
Rds On (Typ): 80 mOhm
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-MSOP
Supply Voltage - Operating: Not Required

Buy Now Datasheet
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
MIC2548-1BMM
PMIC - Power Distribution Switches, Load Drivers MIC2548-1BMM
IC PWR SWITCH N-CHAN 1:1 8MSOP

IC PWR SWITCH N-CHAN 1:1 8MSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number MIC2548-1BMM MIC2548-1BMM
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC2548-1BMM PMIC - Power Distribution Switches, Load Drivers
Voltage 2.7 V to 5.5 V
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1584S10 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Certifications REACH
View Details
Power Fuses Power Distribution Blocks - VLD series -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details
Potential distribution module - 830-800/000-315 - WAGO
Specs
Operating Temperature -4 to 122 F (-20 to 50 C)
View Details
Multi-pin plug distributor - MPV-E/A12-M8 - Festo Corporation
Specs
Voltage 24VDC; 10 V ~ 30 V
Current 1.0 amps
Unit Type Plug Strip
View Details