Microchip Technology, Inc. PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC2546-1YM MIC2546-1YM

Description
Manufacturer: Microchip Technology Win Source Part Number: 1222263-MIC2546-1YM Packaging: Tube Features: Status Flag Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: USB Switch Fault Protection: Current Limiting (Adjustable), Over Temperature, Reverse Current Supply Voltage: Not Required Number of Outputs: 2 Output Configuration: High Side Categories: Integrated Circuits Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.micrel.com Manufacturer Package: 16-SOIC Current - Output (Maximum): 1.5A Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Family Part Number: MIC2546 Manufacturer Pack Quantity: 48 MSL Level: 1 (Unlimited) Load Voltage (V): 2.7V ~ 5.5V Rds On: 80mOhm
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 1222263-MIC2546-1YM Packaging: Tube Features: Status Flag Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: USB Switch Fault Protection: Current Limiting (Adjustable), Over Temperature, Reverse Current Supply Voltage: Not Required Number of Outputs: 2 Output Configuration: High Side Categories: Integrated Circuits Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.micrel.com Manufacturer Package: 16-SOIC Current - Output (Maximum): 1.5A Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Family Part Number: MIC2546 Manufacturer Pack Quantity: 48 MSL Level: 1 (Unlimited) Load Voltage (V): 2.7V ~ 5.5V Rds On: 80mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC2546-1YM
MIC2546-1YM
PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC2546-1YM MIC2546-1YM
Manufacturer: Microchip Technology Win Source Part Number: 1222263-MIC2546-1YM Packaging: Tube Features: Status Flag Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: USB Switch Fault Protection: Current Limiting (Adjustable), Over Temperature, Reverse Current Supply Voltage: Not Required Number of Outputs: 2 Output Configuration: High Side Categories: Integrated Circuits Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.micrel.com Manufacturer Package: 16-SOIC Current - Output (Maximum): 1.5A Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Family Part Number: MIC2546 Manufacturer Pack Quantity: 48 MSL Level: 1 (Unlimited) Load Voltage (V): 2.7V ~ 5.5V Rds On: 80mOhm

Manufacturer: Microchip Technology
Win Source Part Number: 1222263-MIC2546-1YM
Packaging: Tube
Features: Status Flag
Output Type: N-Channel
Input Type: Non-Inverting
Interface: On/Off
Switch Type: USB Switch
Fault Protection: Current Limiting (Adjustable), Over Temperature, Reverse Current
Supply Voltage: Not Required
Number of Outputs: 2
Output Configuration: High Side
Categories: Integrated Circuits
Supplier Device Package: 16-SOIC
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.micrel.com
Manufacturer Package: 16-SOIC
Current - Output (Maximum): 1.5A
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Family Part Number: MIC2546
Manufacturer Pack Quantity: 48
MSL Level: 1 (Unlimited)
Load Voltage (V): 2.7V ~ 5.5V
Rds On: 80mOhm

Buy Now
PMIC - Power Distribution Switches, Load Drivers - MIC2546-1YM - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
MIC2546-1YM
PMIC - Power Distribution Switches, Load Drivers MIC2546-1YM
IC PWR SWITCH N-CHAN 1:1 16SOIC

IC PWR SWITCH N-CHAN 1:1 16SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number MIC2546-1YM MIC2546-1YM
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC2546-1YM PMIC - Power Distribution Switches, Load Drivers
Number of Outlets 2
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1583T12A1BKXRA - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Physical 1.72
Certifications REACH
View Details
Power Fuses Power Distribution Blocks - VGDB -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details
Passive distribution box - 757-285/000-025 - WAGO
Specs
Operating Temperature -13 to 176 F (-25 to 80 C)
View Details
Multi-pin plug distributor - MPV-E/A12-M8 - Festo Corporation
Specs
Voltage 24VDC; 10 V ~ 30 V
Current 1.0 amps
Unit Type Plug Strip
View Details