Microchip Technology, Inc. PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC2545A-1YTS-TR MIC2545A-1YTS-TR

Description
Manufacturer: Microchip Technology Win Source Part Number: 788511-MIC2545A-1YTS -TR Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Features: Slew Rate Controlled, Status Flag Package: 14-TSSOP (0.173", 4.40mm Width) Output Type: N-Channel Interface: On/Off Switch Type: USB Switch Fault Protection: Current Limiting (Adjustable), Over Temperature, Reverse Current Number of Outputs: 1 Output Configuration: High Side Voltage - Load: 2.7 V ~ 5.5 V Rds On (Typ): 35 mOhm Family Name: MIC2545A Categories: Integrated Circuits (ICs) Manufacturer Package: 14-TSSOP Current - Output (Maximum): 3A Alternative Parts (Cross-Reference): R5524K001B-TR; TPS2069DGNRG4; TPS2069DGNR; PTPS25221DRVT; Introduction Date: June 01, 2000 ECCN: EAR99 Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 788511-MIC2545A-1YTS -TR Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Features: Slew Rate Controlled, Status Flag Package: 14-TSSOP (0.173", 4.40mm Width) Output Type: N-Channel Interface: On/Off Switch Type: USB Switch Fault Protection: Current Limiting (Adjustable), Over Temperature, Reverse Current Number of Outputs: 1 Output Configuration: High Side Voltage - Load: 2.7 V ~ 5.5 V Rds On (Typ): 35 mOhm Family Name: MIC2545A Categories: Integrated Circuits (ICs) Manufacturer Package: 14-TSSOP Current - Output (Maximum): 3A Alternative Parts (Cross-Reference): R5524K001B-TR; TPS2069DGNRG4; TPS2069DGNR; PTPS25221DRVT; Introduction Date: June 01, 2000 ECCN: EAR99 Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC2545A-1YTS-TR
MIC2545A-1YTS-TR
PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC2545A-1YTS-TR MIC2545A-1YTS-TR
Manufacturer: Microchip Technology Win Source Part Number: 788511-MIC2545A-1YTS -TR Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Features: Slew Rate Controlled, Status Flag Package: 14-TSSOP (0.173", 4.40mm Width) Output Type: N-Channel Interface: On/Off Switch Type: USB Switch Fault Protection: Current Limiting (Adjustable), Over Temperature, Reverse Current Number of Outputs: 1 Output Configuration: High Side Voltage - Load: 2.7 V ~ 5.5 V Rds On (Typ): 35 mOhm Family Name: MIC2545A Categories: Integrated Circuits (ICs) Manufacturer Package: 14-TSSOP Current - Output (Maximum): 3A Alternative Parts (Cross-Reference): R5524K001B-TR; TPS2069DGNRG4; TPS2069DGNR; PTPS25221DRVT; Introduction Date: June 01, 2000 ECCN: EAR99 Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 788511-MIC2545A-1YTS-TR
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Slew Rate Controlled, Status Flag
Package: 14-TSSOP (0.173", 4.40mm Width)
Output Type: N-Channel
Interface: On/Off
Switch Type: USB Switch
Fault Protection: Current Limiting (Adjustable), Over Temperature, Reverse Current
Number of Outputs: 1
Output Configuration: High Side
Voltage - Load: 2.7 V ~ 5.5 V
Rds On (Typ): 35 mOhm
Family Name: MIC2545A
Categories: Integrated Circuits (ICs)
Manufacturer Package: 14-TSSOP
Current - Output (Maximum): 3A
Alternative Parts (Cross-Reference): R5524K001B-TR; TPS2069DGNRG4; TPS2069DGNR; PTPS25221DRVT;
Introduction Date: June 01, 2000
ECCN: EAR99
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - MIC2545A-1YTS-TR - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
MIC2545A-1YTS-TR
PMIC - Power Distribution Switches, Load Drivers MIC2545A-1YTS-TR
IC PWR SWITCH N-CHAN 1:1 14TSSOP

IC PWR SWITCH N-CHAN 1:1 14TSSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number MIC2545A-1YTS-TR MIC2545A-1YTS-TR
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC2545A-1YTS-TR PMIC - Power Distribution Switches, Load Drivers
Voltage 2.7 V ~ 5.5 V
Unlock Full Specs
to access all available technical data

Similar Products

MDS2 Series Modular Distribution Systems -  - Sensata Technologies
Specs
Current 600.0 amps
Unit Type Modular
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Multi-pin plug distributor - MPV-E/A08-M8 - Festo Corporation
Specs
Voltage 24VDC; 10 V ~ 30 V
Current 1.0 amps
Unit Type Plug Strip
View Details
One Phase Power Distribution Blocks - 38041 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 125.0 amps
View Details
3 suppliers