Microchip Technology, Inc. PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC2545A-1YN MIC2545A-1YN

Description
Manufacturer: Microchip Technology Win Source Part Number: 715289-MIC2545A-1YN Packaging: Tube Features: Slew Rate Controlled, Status Flag Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: USB Switch Fault Protection: Current Limiting (Adjustable), Over Temperature, Reverse Current Supply Voltage: Not Required Output Configuration: High Side Categories: Integrated Circuits Supplier Device Package: 8-DIP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 8-DIP Current - Output (Maximum): 3A Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Family Part Number: MIC2545A Manufacturer Pack Quantity: 50 MSL Level: Not Applicable Load Voltage (V): 2.7V ~ 5.5V Rds On: 35mOhm
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 715289-MIC2545A-1YN Packaging: Tube Features: Slew Rate Controlled, Status Flag Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: USB Switch Fault Protection: Current Limiting (Adjustable), Over Temperature, Reverse Current Supply Voltage: Not Required Output Configuration: High Side Categories: Integrated Circuits Supplier Device Package: 8-DIP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 8-DIP Current - Output (Maximum): 3A Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Family Part Number: MIC2545A Manufacturer Pack Quantity: 50 MSL Level: Not Applicable Load Voltage (V): 2.7V ~ 5.5V Rds On: 35mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC2545A-1YN
MIC2545A-1YN
PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC2545A-1YN MIC2545A-1YN
Manufacturer: Microchip Technology Win Source Part Number: 715289-MIC2545A-1YN Packaging: Tube Features: Slew Rate Controlled, Status Flag Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: USB Switch Fault Protection: Current Limiting (Adjustable), Over Temperature, Reverse Current Supply Voltage: Not Required Output Configuration: High Side Categories: Integrated Circuits Supplier Device Package: 8-DIP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 8-DIP Current - Output (Maximum): 3A Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Family Part Number: MIC2545A Manufacturer Pack Quantity: 50 MSL Level: Not Applicable Load Voltage (V): 2.7V ~ 5.5V Rds On: 35mOhm

Manufacturer: Microchip Technology
Win Source Part Number: 715289-MIC2545A-1YN
Packaging: Tube
Features: Slew Rate Controlled, Status Flag
Output Type: N-Channel
Input Type: Non-Inverting
Interface: On/Off
Switch Type: USB Switch
Fault Protection: Current Limiting (Adjustable), Over Temperature, Reverse Current
Supply Voltage: Not Required
Output Configuration: High Side
Categories: Integrated Circuits
Supplier Device Package: 8-DIP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 8-DIP
Current - Output (Maximum): 3A
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Family Part Number: MIC2545A
Manufacturer Pack Quantity: 50
MSL Level: Not Applicable
Load Voltage (V): 2.7V ~ 5.5V
Rds On: 35mOhm

Buy Now
PMIC - Power Distribution Switches, Load Drivers - MIC2545A-1YN - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
MIC2545A-1YN
PMIC - Power Distribution Switches, Load Drivers MIC2545A-1YN
IC PWR SWITCH N-CHANNEL 1:1 8DIP

IC PWR SWITCH N-CHANNEL 1:1 8DIP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number MIC2545A-1YN MIC2545A-1YN
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC2545A-1YN PMIC - Power Distribution Switches, Load Drivers
Outlets N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1581H4DP - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 100-240VAC (TUV), 120-240VAC (UL)
Number of Outlets 4
Current 10.0 amps
View Details
2 suppliers
Power Fuses Power Distribution Blocks - VLD series -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details
Potential distribution module - 750-1606/040-000 - WAGO
Specs
Operating Temperature -40 to 158 F (-40 to 70 C)
View Details
Multi-pin plug distributor - MPV-E/A08-M8 - Festo Corporation
Specs
Voltage 24VDC; 10 V ~ 30 V
Current 1.0 amps
Unit Type Plug Strip
View Details