Microchip Technology, Inc. PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC2544A-1YM-TR MIC2544A-1YM-TR

Description
Manufacturer: Microchip Technology Win Source Part Number: 884669-MIC2544A-1YM- TR Operating Temperature Range: -40°C ~ 85°C (TA) Package: 8-SOIC (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Supply Voltage: Not Required Family Name: MIC2544 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 31 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: MIC2544A-1YM TR, MIC2544A-1YM TR-ND
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 884669-MIC2544A-1YM- TR Operating Temperature Range: -40°C ~ 85°C (TA) Package: 8-SOIC (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Supply Voltage: Not Required Family Name: MIC2544 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 31 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: MIC2544A-1YM TR, MIC2544A-1YM TR-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC2544A-1YM-TR
MIC2544A-1YM-TR
PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC2544A-1YM-TR MIC2544A-1YM-TR
Manufacturer: Microchip Technology Win Source Part Number: 884669-MIC2544A-1YM- TR Operating Temperature Range: -40°C ~ 85°C (TA) Package: 8-SOIC (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Supply Voltage: Not Required Family Name: MIC2544 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 31 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: MIC2544A-1YM TR, MIC2544A-1YM TR-ND

Manufacturer: Microchip Technology
Win Source Part Number: 884669-MIC2544A-1YM-TR
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 8-SOIC (0.154", 3.90mm Width)
Package: Reel - TR
Mounting: Surface Mount
Supply Voltage: Not Required
Family Name: MIC2544
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 31 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: MIC2544A-1YM TR, MIC2544A-1YM TR-ND

Buy Now Datasheet
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
MIC2544A-1YM-TR
PMIC - Power Distribution Switches, Load Drivers MIC2544A-1YM-TR
IC PWR SWITCH N-CHAN 1:1 8SOIC

IC PWR SWITCH N-CHAN 1:1 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number MIC2544A-1YM-TR MIC2544A-1YM-TR
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC2544A-1YM-TR PMIC - Power Distribution Switches, Load Drivers
Current 1.5 amps
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1583H12A1BKXRA - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Physical 1.72
Certifications REACH
View Details
Power Fuses Power Distribution Blocks - VGDB -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details
Passive distribution box - 757-164 - WAGO
Specs
Operating Temperature -13 to 176 F (-25 to 80 C)
View Details