Microchip Technology, Inc. Dual 500kHz 2.5A PWM Sync Buck Regulator MIC24421

Description
The MIC24420/MIC24421 are synchronous PWM dual output step down converters with internal 2.5A high-side switches. The MIC24420/MIC24421 has an integrated low-side gate driver for synchronous step-down conversion by connecting an external N-channel MOSFET to achieve high efficiencies in low duty-cycle applications. The MIC24420 switching frequency is 1MHz and the MIC24421 switching frequency is 500kHz. A patented control scheme allows the use of a wide range of output capacitance from small ceramic capacitors to large electrolytic types with only one compensation component. A 2% output voltage tolerance over the temperature range allows the maximum level of system performance. The MIC24420/MIC24421 power good signal allows full control for sequencing the output voltages with minimum external components. An adjustable current limit allows the use of smaller inductors in lower current applications. The MIC24420/MIC24421 has an operating junction temperature range of -40°C to +125°C. Additional Features 4.5V to 15V input voltage range Adjustable output voltages down to 0.7V 2.5A per channel 180° out of phase operation Pre-biased output startup capability Low-side driver for synchronous operation 2% output voltage accuracy (over temperature) 500kHz (MIC24421) and 1MHz (MIC24420) switching frequency Output voltage sequencing Programmable max current limit Power good output Ramp Control™ provides soft-start Low-side current sensing allows very low duty-cycle Works with ceramic output capacitors Junction temperature range of -40°C to +125°C
Datasheet
Description
The MIC24420/MIC24421 are synchronous PWM dual output step down converters with internal 2.5A high-side switches. The MIC24420/MIC24421 has an integrated low-side gate driver for synchronous step-down conversion by connecting an external N-channel MOSFET to achieve high efficiencies in low duty-cycle applications. The MIC24420 switching frequency is 1MHz and the MIC24421 switching frequency is 500kHz. A patented control scheme allows the use of a wide range of output capacitance from small ceramic capacitors to large electrolytic types with only one compensation component. A 2% output voltage tolerance over the temperature range allows the maximum level of system performance. The MIC24420/MIC24421 power good signal allows full control for sequencing the output voltages with minimum external components. An adjustable current limit allows the use of smaller inductors in lower current applications. The MIC24420/MIC24421 has an operating junction temperature range of -40°C to +125°C. Additional Features 4.5V to 15V input voltage range Adjustable output voltages down to 0.7V 2.5A per channel 180° out of phase operation Pre-biased output startup capability Low-side driver for synchronous operation 2% output voltage accuracy (over temperature) 500kHz (MIC24421) and 1MHz (MIC24420) switching frequency Output voltage sequencing Programmable max current limit Power good output Ramp Control™ provides soft-start Low-side current sensing allows very low duty-cycle Works with ceramic output capacitors Junction temperature range of -40°C to +125°C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dual 500kHz 2.5A PWM Sync Buck Regulator - MIC24421 - Microchip Technology, Inc.
Chandler, AZ, United States
Dual 500kHz 2.5A PWM Sync Buck Regulator
MIC24421
Dual 500kHz 2.5A PWM Sync Buck Regulator MIC24421
The MIC24420/MIC24421 are synchronous PWM dual output step down converters with internal 2.5A high-side switches. The MIC24420/MIC24421 has an integrated low-side gate driver for synchronous step-down conversion by connecting an external N-channel MOSFET to achieve high efficiencies in low duty-cycle applications. The MIC24420 switching frequency is 1MHz and the MIC24421 switching frequency is 500kHz. A patented control scheme allows the use of a wide range of output capacitance from small ceramic capacitors to large electrolytic types with only one compensation component. A 2% output voltage tolerance over the temperature range allows the maximum level of system performance. The MIC24420/MIC24421 power good signal allows full control for sequencing the output voltages with minimum external components. An adjustable current limit allows the use of smaller inductors in lower current applications. The MIC24420/MIC24421 has an operating junction temperature range of -40°C to +125°C. Additional Features 4.5V to 15V input voltage range Adjustable output voltages down to 0.7V 2.5A per channel 180° out of phase operation Pre-biased output startup capability Low-side driver for synchronous operation 2% output voltage accuracy (over temperature) 500kHz (MIC24421) and 1MHz (MIC24420) switching frequency Output voltage sequencing Programmable max current limit Power good output Ramp Control™ provides soft-start Low-side current sensing allows very low duty-cycle Works with ceramic output capacitors Junction temperature range of -40°C to +125°C

The MIC24420/MIC24421 are synchronous PWM dual output step down converters with internal 2.5A high-side switches. The MIC24420/MIC24421 has an integrated low-side gate driver for synchronous step-down conversion by connecting an external N-channel MOSFET to achieve high efficiencies in low duty-cycle applications.

The MIC24420 switching frequency is 1MHz and the MIC24421 switching frequency is 500kHz. A patented control scheme allows the use of a wide range of output capacitance from small ceramic capacitors to large electrolytic types with only one compensation component. A 2% output voltage tolerance over the temperature range allows the maximum level of system performance. The MIC24420/MIC24421 power good signal allows full control for sequencing the output voltages with minimum external components.

An adjustable current limit allows the use of smaller inductors in lower current applications.

The MIC24420/MIC24421 has an operating junction temperature range of -40°C to +125°C.

Additional Features

    • 4.5V to 15V input voltage range
    • Adjustable output voltages down to 0.7V
    • 2.5A per channel
    • 180° out of phase operation
    • Pre-biased output startup capability
    • Low-side driver for synchronous operation
    • 2% output voltage accuracy (over temperature)
    • 500kHz (MIC24421) and 1MHz (MIC24420) switching frequency
    • Output voltage sequencing
    • Programmable max current limit
    • Power good output
    • Ramp Control™ provides soft-start
    • Low-side current sensing allows very low duty-cycle
    • Works with ceramic output capacitors
    • Junction temperature range of -40°C to +125°C
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category IC Power Supplies
Product Number MIC24421
Product Name Dual 500kHz 2.5A PWM Sync Buck Regulator
Package Type Other; ['VQFN']
Unlock Full Specs
to access all available technical data

Similar Products

High Efficiency 1x/1.5x Fractional Charge Pump for White LED Applications - AAT3122 - Skyworks Solutions, Inc.
Specs
Package Type Other; TSOPJW-12
Input Voltage 2.7 to 5.5 volts
View Details
 - BQ24201DGN - Rochester Electronics
Texas Instruments
Specs
Package Type SSOP; Other; HVSSOP8
View Details
Power - Power Supply ICs - OPTIREG™ linear - TLS850A4TEV50 - TLS850A4TEV50 - Infineon Technologies AG
Specs
Package Type Other; PG-TO252-3
Output Voltage 5 volts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
Gates and Inverters - 74LVC1G04GW-Q100H - ODG (Origin Data Global)
Specs
Package Type SC-70; Other; 5-TSSOP, SC-70-5, SOT-353
Input Voltage 1.65 to 5.5 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details