Microchip Technology, Inc. 5A Pin-Programmable Buck Converter MIC24046

Description
MIC24046 is a pin-programmable, high-efficiency, wide-input range, 5A, synchronous step-down regulator. The MIC24046 is perfectly suited for multiple-voltage rail application environments typically found in computing and telecommunication systems. It can be programmed by pin strapping various parameters, such as output voltage, switching frequency, and current-limit values. The pin-selectable switching frequency, valley-current-mode control technique, high-performance error amplifier, and external compensation allow for the best tradeoffs between high-efficiency and the smallest possible solution size. The MIC24046 is pin-out compatible with its I2C-programmable counterparts from the same family. The MIC24046 is available in a thermally-efficient, space-saving, 20-pin 3mm x 3mm QFN package with an operating junction temperature range of -40°C to +125°C. Additional Features 4.5V to 19V input voltage range 5A (maximum) output current High efficiency (>90%) Pin-selectable output voltages: 0.7V, 0.8V, 0.9V, 1.0V, 1.2V, 1.5V, 1.8V, 2.5V, and 3.3V ±1% output voltage accuracy Supports safe start-up with pre-biased output Pin-selectable current limit and switching frequency Internal soft-start and thermal shutdown protection Hiccup-mode short-circuit protection Available in a 20-pin 3mm x 3mm QFN package -40°C to +125°C junction temperature range
Datasheet
Description
MIC24046 is a pin-programmable, high-efficiency, wide-input range, 5A, synchronous step-down regulator. The MIC24046 is perfectly suited for multiple-voltage rail application environments typically found in computing and telecommunication systems. It can be programmed by pin strapping various parameters, such as output voltage, switching frequency, and current-limit values. The pin-selectable switching frequency, valley-current-mode control technique, high-performance error amplifier, and external compensation allow for the best tradeoffs between high-efficiency and the smallest possible solution size. The MIC24046 is pin-out compatible with its I2C-programmable counterparts from the same family. The MIC24046 is available in a thermally-efficient, space-saving, 20-pin 3mm x 3mm QFN package with an operating junction temperature range of -40°C to +125°C. Additional Features 4.5V to 19V input voltage range 5A (maximum) output current High efficiency (>90%) Pin-selectable output voltages: 0.7V, 0.8V, 0.9V, 1.0V, 1.2V, 1.5V, 1.8V, 2.5V, and 3.3V ±1% output voltage accuracy Supports safe start-up with pre-biased output Pin-selectable current limit and switching frequency Internal soft-start and thermal shutdown protection Hiccup-mode short-circuit protection Available in a 20-pin 3mm x 3mm QFN package -40°C to +125°C junction temperature range
Datasheet

Suppliers

Company
Product
Description
Supplier Links
5A Pin-Programmable Buck Converter - MIC24046 - Microchip Technology, Inc.
Chandler, AZ, United States
5A Pin-Programmable Buck Converter
MIC24046
5A Pin-Programmable Buck Converter MIC24046
MIC24046 is a pin-programmable, high-efficiency, wide-input range, 5A, synchronous step-down regulator. The MIC24046 is perfectly suited for multiple-voltage rail application environments typically found in computing and telecommunication systems. It can be programmed by pin strapping various parameters, such as output voltage, switching frequency, and current-limit values. The pin-selectable switching frequency, valley-current-mode control technique, high-performance error amplifier, and external compensation allow for the best tradeoffs between high-efficiency and the smallest possible solution size. The MIC24046 is pin-out compatible with its I2C-programmable counterparts from the same family. The MIC24046 is available in a thermally-efficient, space-saving, 20-pin 3mm x 3mm QFN package with an operating junction temperature range of -40°C to +125°C. Additional Features 4.5V to 19V input voltage range 5A (maximum) output current High efficiency (>90%) Pin-selectable output voltages: 0.7V, 0.8V, 0.9V, 1.0V, 1.2V, 1.5V, 1.8V, 2.5V, and 3.3V ±1% output voltage accuracy Supports safe start-up with pre-biased output Pin-selectable current limit and switching frequency Internal soft-start and thermal shutdown protection Hiccup-mode short-circuit protection Available in a 20-pin 3mm x 3mm QFN package -40°C to +125°C junction temperature range

MIC24046 is a pin-programmable, high-efficiency, wide-input range, 5A, synchronous step-down regulator. The MIC24046 is perfectly suited for multiple-voltage rail application environments typically found in computing and telecommunication systems. It can be programmed by pin strapping various parameters, such as output voltage, switching frequency, and current-limit values. The pin-selectable switching frequency, valley-current-mode control technique, high-performance error amplifier, and external compensation allow for the best tradeoffs between high-efficiency and the smallest possible solution size.

The MIC24046 is pin-out compatible with its I2C-programmable counterparts from the same family. The MIC24046 is available in a thermally-efficient, space-saving, 20-pin 3mm x 3mm QFN package with an operating junction temperature range of -40°C to +125°C.

Additional Features

  • 4.5V to 19V input voltage range
  • 5A (maximum) output current
  • High efficiency (>90%)
  • Pin-selectable output voltages:
  • 0.7V, 0.8V, 0.9V, 1.0V, 1.2V, 1.5V, 1.8V, 2.5V, and 3.3V
  • ±1% output voltage accuracy
  • Supports safe start-up with pre-biased output
  • Pin-selectable current limit and switching frequency
  • Internal soft-start and thermal shutdown protection
  • Hiccup-mode short-circuit protection
  • Available in a 20-pin 3mm x 3mm QFN package
  • -40°C to +125°C junction temperature range
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category IC Power Supplies
Product Number MIC24046
Product Name 5A Pin-Programmable Buck Converter
Package Type Other; ['VQFN']
Unlock Full Specs
to access all available technical data

Similar Products

Power Supply Chip >> Motor Driver ICs - DRV8873SPWPR - LCSC Electronics Technology (HK) Limited
Specs
Package Type SSOP
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Power - Power Supply ICs - OPTIREG™ linear - TLS850F3TUV50 - TLS850F3TUV50 - Infineon Technologies AG
Specs
Package Type Other; PG-TO252-7
Output Voltage 5 volts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
Gates and Inverters - 74HCT1G04GW-Q100125 - ODG (Origin Data Global)
Specs
Package Type SC-70; Other; 5-TSSOP, SC-70-5, SOT-353
Input Voltage 4.5 to 5.5 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details