Microchip Technology, Inc. Triple 3MHz 2A Synchronous Buck Regulator w/Power Good MIC23450

Description
The MIC23450 is a high-efficiency, 3MHz, triple 2A, synchronous buck regulator with HyperLight Load® mode. HyperLight Load® provides very-high efficiency at light loads and ultra-fast transient response which is perfectly suited for supplying processor core voltages. An additional benefit of this proprietary architecture is very low output ripple voltage throughout the entire load range with the use of small output capacitors. The 5mm x 5mm QFN package saves board space and requires only five external components for each channel. The MIC23450 is designed for use with a very small inductor, down to 0.47µH, and an output capacitor as small as 2.2µF that enables a total solution size, less than 1mm height. The MIC23450 has a very-low quiescent current of 23µA each channel and achieves as high as 81% efficiency at 1mA. At higher loads, the MIC23450 provides a constant switching frequency around 3MHz while achieving peak efficiencies up to 93%. Additional Features Input voltage: 2.7V to 5.5V Three independent 2A outputs Up to 93% peak efficiency 81% typical efficiency at 1mA Three independent Power Good Indicators 23µA typical quiescent current (per channel) 3MHz PWM operation in continuous mode Ultra-fast transient response Low voltage output ripple 30mVpp ripple in HyperLight Load® mode 5mV output voltage ripple in full PWM mode Fully integrated MOSFET switches 0.01µA shutdown current (per channel) Thermal-shutdown and current-limit protection Output voltage as low as 1V 32-pin 5mm x 5mm QFN -40°C to +125°C junction temperature range
Datasheet
Description
The MIC23450 is a high-efficiency, 3MHz, triple 2A, synchronous buck regulator with HyperLight Load® mode. HyperLight Load® provides very-high efficiency at light loads and ultra-fast transient response which is perfectly suited for supplying processor core voltages. An additional benefit of this proprietary architecture is very low output ripple voltage throughout the entire load range with the use of small output capacitors. The 5mm x 5mm QFN package saves board space and requires only five external components for each channel. The MIC23450 is designed for use with a very small inductor, down to 0.47µH, and an output capacitor as small as 2.2µF that enables a total solution size, less than 1mm height. The MIC23450 has a very-low quiescent current of 23µA each channel and achieves as high as 81% efficiency at 1mA. At higher loads, the MIC23450 provides a constant switching frequency around 3MHz while achieving peak efficiencies up to 93%. Additional Features Input voltage: 2.7V to 5.5V Three independent 2A outputs Up to 93% peak efficiency 81% typical efficiency at 1mA Three independent Power Good Indicators 23µA typical quiescent current (per channel) 3MHz PWM operation in continuous mode Ultra-fast transient response Low voltage output ripple 30mVpp ripple in HyperLight Load® mode 5mV output voltage ripple in full PWM mode Fully integrated MOSFET switches 0.01µA shutdown current (per channel) Thermal-shutdown and current-limit protection Output voltage as low as 1V 32-pin 5mm x 5mm QFN -40°C to +125°C junction temperature range
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Triple 3MHz 2A Synchronous Buck Regulator w/Power Good - MIC23450 - Microchip Technology, Inc.
Chandler, AZ, United States
Triple 3MHz 2A Synchronous Buck Regulator w/Power Good
MIC23450
Triple 3MHz 2A Synchronous Buck Regulator w/Power Good MIC23450
The MIC23450 is a high-efficiency, 3MHz, triple 2A, synchronous buck regulator with HyperLight Load® mode. HyperLight Load® provides very-high efficiency at light loads and ultra-fast transient response which is perfectly suited for supplying processor core voltages. An additional benefit of this proprietary architecture is very low output ripple voltage throughout the entire load range with the use of small output capacitors. The 5mm x 5mm QFN package saves board space and requires only five external components for each channel. The MIC23450 is designed for use with a very small inductor, down to 0.47µH, and an output capacitor as small as 2.2µF that enables a total solution size, less than 1mm height. The MIC23450 has a very-low quiescent current of 23µA each channel and achieves as high as 81% efficiency at 1mA. At higher loads, the MIC23450 provides a constant switching frequency around 3MHz while achieving peak efficiencies up to 93%. Additional Features Input voltage: 2.7V to 5.5V Three independent 2A outputs Up to 93% peak efficiency 81% typical efficiency at 1mA Three independent Power Good Indicators 23µA typical quiescent current (per channel) 3MHz PWM operation in continuous mode Ultra-fast transient response Low voltage output ripple 30mVpp ripple in HyperLight Load® mode 5mV output voltage ripple in full PWM mode Fully integrated MOSFET switches 0.01µA shutdown current (per channel) Thermal-shutdown and current-limit protection Output voltage as low as 1V 32-pin 5mm x 5mm QFN -40°C to +125°C junction temperature range

The MIC23450 is a high-efficiency, 3MHz, triple 2A, synchronous buck regulator with HyperLight Load® mode. HyperLight Load® provides very-high efficiency at light loads and ultra-fast transient response which is perfectly suited for supplying processor core voltages. An additional benefit of this proprietary architecture is very low output ripple voltage throughout the entire load range with the use of small output capacitors. The 5mm x 5mm QFN package saves board space and requires only five external components for each channel.

The MIC23450 is designed for use with a very small inductor, down to 0.47µH, and an output capacitor as small as 2.2µF that enables a total solution size, less than 1mm height.

The MIC23450 has a very-low quiescent current of 23µA each channel and achieves as high as 81% efficiency at 1mA. At higher loads, the MIC23450 provides a constant switching frequency around 3MHz while achieving peak efficiencies up to 93%.

Additional Features

    • Input voltage: 2.7V to 5.5V
    • Three independent 2A outputs
    • Up to 93% peak efficiency
    • 81% typical efficiency at 1mA
    • Three independent Power Good Indicators
    • 23µA typical quiescent current (per channel)
    • 3MHz PWM operation in continuous mode
    • Ultra-fast transient response
    • Low voltage output ripple
      • 30mVpp ripple in HyperLight Load® mode
      • 5mV output voltage ripple in full PWM mode
    • Fully integrated MOSFET switches
    • 0.01µA shutdown current (per channel)
    • Thermal-shutdown and current-limit protection
    • Output voltage as low as 1V
    • 32-pin 5mm x 5mm QFN
    • -40°C to +125°C junction temperature range
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category IC Voltage Regulators
Product Number MIC23450
Product Name Triple 3MHz 2A Synchronous Buck Regulator w/Power Good
Package Type Other; ['VQFN']
Unlock Full Specs
to access all available technical data

Similar Products

Switching Regulators - 1908168 - RS Components, Ltd.
Specs
Regulator Category Switching
Operating Temperature 85 C (185 F)
View Details
PMIC - Voltage Regulators - DC DC Switching Regulators - ADP1110AN - Lingto Electronic Limited
Specs
Regulator Category Switching
View Details
Voltage Regulator IC - 739-AAT2503IZL-BAA-T1 - ERSAELECTRONICS PTE. LTD.
Specs
Regulator Category Switching
View Details
2 suppliers