Manufacturer: Microchip Technology
Win Source Part Number: 884664-MIC23158YML-T
Series: HyperLight Load®
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: Buck Switching Regulator IC Positive Adjustable 1V 2 Output 2A 20-VFQFN Exposed Pad, 20-MLF®
Package: 20-VFQFN Exposed Pad, 20-MLF®
Package: Reel - TR
Mounting: Surface Mount
Family Name: MIC23158
Categories: Integrated Circuits (ICs)
Case / Package: 20-MLF® (3x4)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 9 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: MIC23158YMLTR-ND, MIC23158YML-CT, MIC23158YML-DKR, MIC23158YMLTR
Buck Switching Regulator IC Positive Adjustable 1V 2 Output 2A 20-VFQFN Exposed Pad, 20-MLF®
Buck Switching Regulator IC Positive Adjustable 1V 2 Output 2A 20-VFQFN Exposed Pad, 20-MLF®
Buck Switching Regulator IC Positive Adjustable 1V 2 Output 2A 20-VFQFN Exposed Pad, 20-MLF®
IC REG BUCK ADJ 2A DL 20MLF
Switching Voltage Regulators 3MHz PWM Dual2A Buck Regulator IC
IC REG BUCK ADJ 2A DL 20MLF
Buck Switching Regulator IC Positive Adjustable 1V 2 Output 2A 20-VFQFN Exposed Pad, 20-MLF®
| Win Source Electronics | DigiKey | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 884664-MIC23158YML-TR | MIC23158YML-TR-ND | MIC23158YML-TR | MIC23158YML-TR | MIC23158YML-TR | MIC23158YML-TR |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MIC23158YML-TR | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Package Type | Other; 20-MLF® (3x4) | Other; 20-VFQFN Exposed Pad, 20-MLF® | Other; 20-VFQFN Exposed Pad, 20-MLF® | |||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Configuration / Function | Buck | |||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | ||||
| Special Features | Multiple Outputs; Synchronous Rectification |