Microchip Technology, Inc. PMIC - PMIC - Hot Swap Controllers - MIC2310-1ZTS MIC2310-1ZTS

Description
Manufacturer: Microchip Technology Win Source Part Number: 1222228-MIC2310-1ZTS Packaging: Tube Type: Hot Swap Controller Mounting Style: SMD Applications: General Purpose Supply Current: 10mA Internal Switch(s): No Programmable Features: Auto Retry, Circuit Breaker, Current Limit, Fault Timeout, Latched Fault, OVP, Slew Rate, UVLO Feature Pins: CPRIMARY, CRETRYM, CSLEW, DISCH, ENABLE, HW_FLT, (I_FLT, /I_FLT), OVP, (PWRGD, /PWRGD), S0, S1, SOURCE, UVLO, VISS, VREG Categories: Integrated Circuits Supplier Device Package: 24-TSSOP Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.micrel.com Manufacturer Package: 24-TSSOP Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Family Part Number: MIC2310 Manufacturer Pack Quantity: 62 MSL Level: 1 (Unlimited) Supply Voltage (V): 10.8V ~ 13.2V
Request a Quote
Description
Manufacturer: Microchip Technology Win Source Part Number: 1222228-MIC2310-1ZTS Packaging: Tube Type: Hot Swap Controller Mounting Style: SMD Applications: General Purpose Supply Current: 10mA Internal Switch(s): No Programmable Features: Auto Retry, Circuit Breaker, Current Limit, Fault Timeout, Latched Fault, OVP, Slew Rate, UVLO Feature Pins: CPRIMARY, CRETRYM, CSLEW, DISCH, ENABLE, HW_FLT, (I_FLT, /I_FLT), OVP, (PWRGD, /PWRGD), S0, S1, SOURCE, UVLO, VISS, VREG Categories: Integrated Circuits Supplier Device Package: 24-TSSOP Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.micrel.com Manufacturer Package: 24-TSSOP Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Family Part Number: MIC2310 Manufacturer Pack Quantity: 62 MSL Level: 1 (Unlimited) Supply Voltage (V): 10.8V ~ 13.2V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Hot Swap Controllers - MIC2310-1ZTS - 1222228-MIC2310-1ZTS - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Hot Swap Controllers - MIC2310-1ZTS
1222228-MIC2310-1ZTS
PMIC - PMIC - Hot Swap Controllers - MIC2310-1ZTS 1222228-MIC2310-1ZTS
Manufacturer: Microchip Technology Win Source Part Number: 1222228-MIC2310-1ZTS Packaging: Tube Type: Hot Swap Controller Mounting Style: SMD Applications: General Purpose Supply Current: 10mA Internal Switch(s): No Programmable Features: Auto Retry, Circuit Breaker, Current Limit, Fault Timeout, Latched Fault, OVP, Slew Rate, UVLO Feature Pins: CPRIMARY, CRETRYM, CSLEW, DISCH, ENABLE, HW_FLT, (I_FLT, /I_FLT), OVP, (PWRGD, /PWRGD), S0, S1, SOURCE, UVLO, VISS, VREG Categories: Integrated Circuits Supplier Device Package: 24-TSSOP Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.micrel.com Manufacturer Package: 24-TSSOP Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Family Part Number: MIC2310 Manufacturer Pack Quantity: 62 MSL Level: 1 (Unlimited) Supply Voltage (V): 10.8V ~ 13.2V

Manufacturer: Microchip Technology
Win Source Part Number: 1222228-MIC2310-1ZTS
Packaging: Tube
Type: Hot Swap Controller
Mounting Style: SMD
Applications: General Purpose
Supply Current: 10mA
Internal Switch(s): No
Programmable Features: Auto Retry, Circuit Breaker, Current Limit, Fault Timeout, Latched Fault, OVP, Slew Rate, UVLO
Feature Pins: CPRIMARY, CRETRYM, CSLEW, DISCH, ENABLE, HW_FLT, (I_FLT, /I_FLT), OVP, (PWRGD, /PWRGD), S0, S1, SOURCE, UVLO, VISS, VREG
Categories: Integrated Circuits
Supplier Device Package: 24-TSSOP
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.micrel.com
Manufacturer Package: 24-TSSOP
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Family Part Number: MIC2310
Manufacturer Pack Quantity: 62
MSL Level: 1 (Unlimited)
Supply Voltage (V): 10.8V ~ 13.2V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 1222228-MIC2310-1ZTS
Product Name PMIC - PMIC - Hot Swap Controllers - MIC2310-1ZTS
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products