Microchip Technology, Inc. 4MHz 600mA HyperLight Load® DC/DC + 300mA LDO w/Integrated Sequencing MIC23060

Description
The MIC23060 is a highly efficient power management IC integrating a high frequency DC/DC converter with HyperLight Load® mode and a low input voltage capable LDO. The MIC23060 offers two output voltages at very high efficiency on both outputs while maintaining a low total system cost.The MIC23060 also provides sequencing of the two outputs in every potential combination of turn-on and turn-off sequencing by connecting two pins either high or low, and using a single GPIO to enable and disable the device. The LDO is designed both to post regulate from the output of the DC/DC converter for high system efficiency, and/or power directly from the battery. For sequences where the LDO is enabled prior to the DC/DC output, the LDO is first powered by the input voltage (typically the battery source) and then after the DCDC soft start is complete, seamlessly transition LDO input power to draw from the output of the DC/DC converter for higher efficiency operation through post-regulation.The DC/DC converter in the MIC23060 is a HyperLight Load® converter with very high efficiency at light load and at full operating current, maintaining high efficiency across all operating modes in portable electronics.The MIC23060 is a µCap design, operating with small ceramic output capacitors and tiny inductors for stability, reducing required board space and component cost. Additional Features 2.7V to 5.5V supply voltage range Integrated sequencing Dual Input LDO™ can turn-on prior to DC/DC converter and automatically switch post regulation from the DC/DC converter after it starts Power for LDO from input during start-up Adjustable delay time between outputs Zero-current off mode Current-limit and thermal shutdown protection HyperLight Load® DC/DC Converter Up to 600mA output current in PWM mode (shared between switcher and linear LDO regulator outputs) 4MHz frequency in continuous PWM mode Tiny 2.2µH inductor, 4.7µF capacitor 85% Efficiency at 1mA output current >90% peak efficiency Low output voltage ripple across all loads LDO Regulator Low Input voltage LDO regulator Stable with ceramic output capacitors Regulates from the output of the DC/DC converter 300mA output current capability High Accuracy: ±3% over temperature High PSRR: greater than 60dB Very low quiescent current: 16µA
Datasheet
Description
The MIC23060 is a highly efficient power management IC integrating a high frequency DC/DC converter with HyperLight Load® mode and a low input voltage capable LDO. The MIC23060 offers two output voltages at very high efficiency on both outputs while maintaining a low total system cost.The MIC23060 also provides sequencing of the two outputs in every potential combination of turn-on and turn-off sequencing by connecting two pins either high or low, and using a single GPIO to enable and disable the device. The LDO is designed both to post regulate from the output of the DC/DC converter for high system efficiency, and/or power directly from the battery. For sequences where the LDO is enabled prior to the DC/DC output, the LDO is first powered by the input voltage (typically the battery source) and then after the DCDC soft start is complete, seamlessly transition LDO input power to draw from the output of the DC/DC converter for higher efficiency operation through post-regulation.The DC/DC converter in the MIC23060 is a HyperLight Load® converter with very high efficiency at light load and at full operating current, maintaining high efficiency across all operating modes in portable electronics.The MIC23060 is a µCap design, operating with small ceramic output capacitors and tiny inductors for stability, reducing required board space and component cost. Additional Features 2.7V to 5.5V supply voltage range Integrated sequencing Dual Input LDO™ can turn-on prior to DC/DC converter and automatically switch post regulation from the DC/DC converter after it starts Power for LDO from input during start-up Adjustable delay time between outputs Zero-current off mode Current-limit and thermal shutdown protection HyperLight Load® DC/DC Converter Up to 600mA output current in PWM mode (shared between switcher and linear LDO regulator outputs) 4MHz frequency in continuous PWM mode Tiny 2.2µH inductor, 4.7µF capacitor 85% Efficiency at 1mA output current >90% peak efficiency Low output voltage ripple across all loads LDO Regulator Low Input voltage LDO regulator Stable with ceramic output capacitors Regulates from the output of the DC/DC converter 300mA output current capability High Accuracy: ±3% over temperature High PSRR: greater than 60dB Very low quiescent current: 16µA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
4MHz 600mA HyperLight Load® DC/DC + 300mA LDO w/Integrated Sequencing - MIC23060 - Microchip Technology, Inc.
Chandler, AZ, United States
4MHz 600mA HyperLight Load® DC/DC + 300mA LDO w/Integrated Sequencing
MIC23060
4MHz 600mA HyperLight Load® DC/DC + 300mA LDO w/Integrated Sequencing MIC23060
The MIC23060 is a highly efficient power management IC integrating a high frequency DC/DC converter with HyperLight Load® mode and a low input voltage capable LDO. The MIC23060 offers two output voltages at very high efficiency on both outputs while maintaining a low total system cost.The MIC23060 also provides sequencing of the two outputs in every potential combination of turn-on and turn-off sequencing by connecting two pins either high or low, and using a single GPIO to enable and disable the device. The LDO is designed both to post regulate from the output of the DC/DC converter for high system efficiency, and/or power directly from the battery. For sequences where the LDO is enabled prior to the DC/DC output, the LDO is first powered by the input voltage (typically the battery source) and then after the DCDC soft start is complete, seamlessly transition LDO input power to draw from the output of the DC/DC converter for higher efficiency operation through post-regulation.The DC/DC converter in the MIC23060 is a HyperLight Load® converter with very high efficiency at light load and at full operating current, maintaining high efficiency across all operating modes in portable electronics.The MIC23060 is a µCap design, operating with small ceramic output capacitors and tiny inductors for stability, reducing required board space and component cost. Additional Features 2.7V to 5.5V supply voltage range Integrated sequencing Dual Input LDO™ can turn-on prior to DC/DC converter and automatically switch post regulation from the DC/DC converter after it starts Power for LDO from input during start-up Adjustable delay time between outputs Zero-current off mode Current-limit and thermal shutdown protection HyperLight Load® DC/DC Converter Up to 600mA output current in PWM mode (shared between switcher and linear LDO regulator outputs) 4MHz frequency in continuous PWM mode Tiny 2.2µH inductor, 4.7µF capacitor 85% Efficiency at 1mA output current >90% peak efficiency Low output voltage ripple across all loads LDO Regulator Low Input voltage LDO regulator Stable with ceramic output capacitors Regulates from the output of the DC/DC converter 300mA output current capability High Accuracy: ±3% over temperature High PSRR: greater than 60dB Very low quiescent current: 16µA

The MIC23060 is a highly efficient power management IC integrating a high frequency DC/DC converter with HyperLight Load® mode and a low input voltage capable LDO. The MIC23060 offers two output voltages at very high efficiency on both outputs while maintaining a low total system cost.The MIC23060 also provides sequencing of the two outputs in every potential combination of turn-on and turn-off sequencing by connecting two pins either high or low, and using a single GPIO to enable and disable the device. The LDO is designed both to post regulate from the output of the DC/DC converter for high system efficiency, and/or power directly from the battery. For sequences where the LDO is enabled prior to the DC/DC output, the LDO is first powered by the input voltage (typically the battery source) and then after the DCDC soft start is complete, seamlessly transition LDO input power to draw from the output of the DC/DC converter for higher efficiency operation through post-regulation.The DC/DC converter in the MIC23060 is a HyperLight Load® converter with very high efficiency at light load and at full operating current, maintaining high efficiency across all operating modes in portable electronics.The MIC23060 is a µCap design, operating with small ceramic output capacitors and tiny inductors for stability, reducing required board space and component cost.

Additional Features

      • 2.7V to 5.5V supply voltage range
      • Integrated sequencing
        • Dual Input LDO™ can turn-on prior to DC/DC converter and automatically switch post regulation from the DC/DC converter after it starts
        • Power for LDO from input during start-up
        • Adjustable delay time between outputs
      • Zero-current off mode
      • Current-limit and thermal shutdown protection
      HyperLight Load® DC/DC Converter
      • Up to 600mA output current in PWM mode (shared between switcher and linear LDO regulator outputs)
      • 4MHz frequency in continuous PWM mode
      • Tiny 2.2µH inductor, 4.7µF capacitor
      • 85% Efficiency at 1mA output current
      • >90% peak efficiency
      • Low output voltage ripple across all loads
      LDO Regulator
      • Low Input voltage LDO regulator
      • Stable with ceramic output capacitors
      • Regulates from the output of the DC/DC converter
      • 300mA output current capability
      • High Accuracy: ±3% over temperature
      • High PSRR: greater than 60dB
      • Very low quiescent current: 16µA

Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category IC Power Supplies
Product Number MIC23060
Product Name 4MHz 600mA HyperLight Load® DC/DC + 300mA LDO w/Integrated Sequencing
Package Type Other; ['UDFN']
Unlock Full Specs
to access all available technical data

Similar Products

IC PWR AMP 2.4GHZ 16QFN - 726-SE2576L-R - Utmel Electronic Limited
Skyworks Solutions, Inc.
Specs
Package Type Other; 16-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
UC1901 Isolated Feedback Generator - 5962-89441012A - Texas Instruments
Specs
Package Type Other; CDIP,LCCC
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
IC PWR SWITCH N-CHAN 1:1 DSO-8 - 376-BSP772TNUMA1 - Utmel Electronic Limited
Specs
Package Type SOIC; Other; 8-SOIC (0.154, 3.90mm Width)
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
Gates and Inverters - 74HC04BQ,115 - ODG (Origin Data Global)
Specs
Package Type Other; 14-VFQFN Exposed Pad
Input Voltage 2 to 6 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details