IC LED DRVR RGLTR ANALOG 12MLF Product overview: MIC2299-15YML-TR from Microchip Technology is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-MIC2299-15YML-TR
LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) Analog Dimming 3.5A (Switch) 12-MLF™ (3x3)
Manufacturer: Microchip Technology
Win Source Part Number: 129460-MIC2299-15YML
Packaging: Cut Reel
Type: DC DC Regulator
Applications: Backlight
Mounting: SMD (SMT)
Frequency: 2MHz
Internal Switch(s): Yes
Topology: Step-Up (Boost)
Number of Outputs: 1
Dimming: Analog
Output Voltage: 30V
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 12-MLF (4x4)
Maximum Supply Voltage: 10V
Operating Input Voltage(Min): 2.5V
Channel Output Current: 3.5A (Switch)
IC LED DRVR RGLTR DIM 3.5A 12MLF
IC LED DRVR RGLTR ANALOG 12MLF
LED DRVR 2Segment 3.3V/5V/9V 12-Pin MLF T/R
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 137-MIC2299-15YML-TR | 576-3052-2-ND | 129460-MIC2299-15YML-TR | MIC2299-15YML-TR | MIC2299-15YML-TR | 536-MIC2299-15YML-TR |
| Product Name | LED Driver IC | LED Drivers | PMIC - PMIC - LED Drivers - MIC2299-15YML-TR | PMIC - LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | LED DRVR 2Segment 3.3V/5V/9V 12-Pin MLF T/R |
| Input Voltage | 2.5 to 10 volts | 2.5 to 10 volts | 2.5 volts | 2.5 to 10 volts | 2.5 to 10 volts | |
| Number of Channels | 1 # | |||||
| Package Type | Tape & Reel (TR) | 12-MLF (4x4) | 12-VFDFN Exposed Pad, 12-MLF® | |||
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) |