Microchip Technology, Inc. High Brightness White LED Driver MIC2298

Description
The MIC2298 is a high power boost-switching regulator that is optimized for constant-current control. The MIC2298 is capable of driving up to two series 1A white LED for photoflash, flashlight and other applications. The feedback voltage is only 200mV, minimizing ballast power dissipa-tion in constant-current control applications for improved operating efficiency. The MIC2298 has a brightness pin that allows for a programmable torch mode as well full flash with a single pin when driving high current LEDs. The MIC2298 implements a constant frequency 1MHz PWM control scheme to make the smallest possible design. The 2.5V to 10V input voltage range of MIC2298 allows direct operation from 1- and 2-cell Li-Ion as well as 3- to 6-cell NiCad/NiMH/Alkaline battery sources. Maximum battery life is assured with a low 1µA shutdown current. Additional Features 3.5A minimum switch current delivers at least 7W of output power over temperature 200mV ±10% feedback voltage 2.5V to 10V input voltage Output voltage up to 30V (max) Output over voltage protection (OVP) 1MHz operation Programmable output current <1% line regulation 1µA shutdown current Over-temperature protection Externally programmable soft-start Under voltage lockout (UVLO) -40°C to +125°C junction temperature range
Datasheet
Description
The MIC2298 is a high power boost-switching regulator that is optimized for constant-current control. The MIC2298 is capable of driving up to two series 1A white LED for photoflash, flashlight and other applications. The feedback voltage is only 200mV, minimizing ballast power dissipa-tion in constant-current control applications for improved operating efficiency. The MIC2298 has a brightness pin that allows for a programmable torch mode as well full flash with a single pin when driving high current LEDs. The MIC2298 implements a constant frequency 1MHz PWM control scheme to make the smallest possible design. The 2.5V to 10V input voltage range of MIC2298 allows direct operation from 1- and 2-cell Li-Ion as well as 3- to 6-cell NiCad/NiMH/Alkaline battery sources. Maximum battery life is assured with a low 1µA shutdown current. Additional Features 3.5A minimum switch current delivers at least 7W of output power over temperature 200mV ±10% feedback voltage 2.5V to 10V input voltage Output voltage up to 30V (max) Output over voltage protection (OVP) 1MHz operation Programmable output current <1% line regulation 1µA shutdown current Over-temperature protection Externally programmable soft-start Under voltage lockout (UVLO) -40°C to +125°C junction temperature range
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Brightness White LED Driver - MIC2298 - Microchip Technology, Inc.
Chandler, AZ, United States
High Brightness White LED Driver
MIC2298
High Brightness White LED Driver MIC2298
The MIC2298 is a high power boost-switching regulator that is optimized for constant-current control. The MIC2298 is capable of driving up to two series 1A white LED for photoflash, flashlight and other applications. The feedback voltage is only 200mV, minimizing ballast power dissipa-tion in constant-current control applications for improved operating efficiency. The MIC2298 has a brightness pin that allows for a programmable torch mode as well full flash with a single pin when driving high current LEDs. The MIC2298 implements a constant frequency 1MHz PWM control scheme to make the smallest possible design. The 2.5V to 10V input voltage range of MIC2298 allows direct operation from 1- and 2-cell Li-Ion as well as 3- to 6-cell NiCad/NiMH/Alkaline battery sources. Maximum battery life is assured with a low 1µA shutdown current. Additional Features 3.5A minimum switch current delivers at least 7W of output power over temperature 200mV ±10% feedback voltage 2.5V to 10V input voltage Output voltage up to 30V (max) Output over voltage protection (OVP) 1MHz operation Programmable output current <1% line regulation 1µA shutdown current Over-temperature protection Externally programmable soft-start Under voltage lockout (UVLO) -40°C to +125°C junction temperature range

The MIC2298 is a high power boost-switching regulator that is optimized for constant-current control. The MIC2298 is capable of driving up to two series 1A white LED for photoflash, flashlight and other applications. The feedback voltage is only 200mV, minimizing ballast power dissipa-tion in constant-current control applications for improved operating efficiency.

The MIC2298 has a brightness pin that allows for a programmable torch mode as well full flash with a single pin when driving high current LEDs.

The MIC2298 implements a constant frequency 1MHz PWM control scheme to make the smallest possible design.

The 2.5V to 10V input voltage range of MIC2298 allows direct operation from 1- and 2-cell Li-Ion as well as 3- to 6-cell NiCad/NiMH/Alkaline battery sources. Maximum battery life is assured with a low 1µA shutdown current.

Additional Features

    • 3.5A minimum switch current delivers at least 7W of output power over temperature
    • 200mV ±10% feedback voltage
    • 2.5V to 10V input voltage
    • Output voltage up to 30V (max)
    • Output over voltage protection (OVP)
    • 1MHz operation
    • Programmable output current
    • <1% line regulation
    • 1µA shutdown current
    • Over-temperature protection
    • Externally programmable soft-start
    • Under voltage lockout (UVLO)
    • -40°C to +125°C junction temperature range
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category LED Drivers
Product Number MIC2298
Product Name High Brightness White LED Driver
Form Factor Intgrated Circuit (IC)
Type Dimmable
Input Voltage 2.5 to 10 volts
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - LED Drivers - A1569ELJTR-T - 1134472-A1569ELJTR-T - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
View Details
5 suppliers
LED Driver ICs - 2467412 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form Factor Intgrated Circuit (IC)
Type Dimmable
Package Type SOP
View Details