Microchip Technology, Inc. 600kHz 1.7A Isw PWM Boost Converter MIC2296

Description
The MIC2296 is a 600kHz, PWM DC/DC boost switching regulator. High power density is achieved with the MIC2296's internal 34V / 1.2A switch, allowing it to power large loads in a tiny footprint. The MIC2296 is a version of the MIC2295 1.2MHz, PWM DC/DC boost switching regulator, that offers improved efficiency resulting from 600kHz operation. The MIC2296 implements constant frequency 600kHz PWM current mode control. The MIC2296 offers internal compensation that offers excellent transient response and output regulation performance. The high frequency operation saves board space by allowing small, low-profile external components. The fixed frequency PWM scheme also reduces spurious switching noise and ripple to the input power source. The MIC2296 has an operating junction temperature range of -40°C to +125°C. Additional Features 2.5V to 10V input voltage range Output voltage adjustable to 34V 1.2A(min)/1.7A (typ) switch current 600kHz PWM operation Stable with small size ceramic capacitors High efficiency Low input and output ripple <1 µA shutdown current UVLO Output over-voltage protection Over temperature shutdown -40 °C to +125 °C junction temperature range
Datasheet
Description
The MIC2296 is a 600kHz, PWM DC/DC boost switching regulator. High power density is achieved with the MIC2296's internal 34V / 1.2A switch, allowing it to power large loads in a tiny footprint. The MIC2296 is a version of the MIC2295 1.2MHz, PWM DC/DC boost switching regulator, that offers improved efficiency resulting from 600kHz operation. The MIC2296 implements constant frequency 600kHz PWM current mode control. The MIC2296 offers internal compensation that offers excellent transient response and output regulation performance. The high frequency operation saves board space by allowing small, low-profile external components. The fixed frequency PWM scheme also reduces spurious switching noise and ripple to the input power source. The MIC2296 has an operating junction temperature range of -40°C to +125°C. Additional Features 2.5V to 10V input voltage range Output voltage adjustable to 34V 1.2A(min)/1.7A (typ) switch current 600kHz PWM operation Stable with small size ceramic capacitors High efficiency Low input and output ripple <1 µA shutdown current UVLO Output over-voltage protection Over temperature shutdown -40 °C to +125 °C junction temperature range
Datasheet

Suppliers

Company
Product
Description
Supplier Links
600kHz 1.7A Isw PWM Boost Converter - MIC2296 - Microchip Technology, Inc.
Chandler, AZ, United States
600kHz 1.7A Isw PWM Boost Converter
MIC2296
600kHz 1.7A Isw PWM Boost Converter MIC2296
The MIC2296 is a 600kHz, PWM DC/DC boost switching regulator. High power density is achieved with the MIC2296's internal 34V / 1.2A switch, allowing it to power large loads in a tiny footprint. The MIC2296 is a version of the MIC2295 1.2MHz, PWM DC/DC boost switching regulator, that offers improved efficiency resulting from 600kHz operation. The MIC2296 implements constant frequency 600kHz PWM current mode control. The MIC2296 offers internal compensation that offers excellent transient response and output regulation performance. The high frequency operation saves board space by allowing small, low-profile external components. The fixed frequency PWM scheme also reduces spurious switching noise and ripple to the input power source. The MIC2296 has an operating junction temperature range of -40°C to +125°C. Additional Features 2.5V to 10V input voltage range Output voltage adjustable to 34V 1.2A(min)/1.7A (typ) switch current 600kHz PWM operation Stable with small size ceramic capacitors High efficiency Low input and output ripple <1 µA shutdown current UVLO Output over-voltage protection Over temperature shutdown -40 °C to +125 °C junction temperature range

The MIC2296 is a 600kHz, PWM DC/DC boost switching regulator. High power density is achieved with the MIC2296's internal 34V / 1.2A switch, allowing it to power large loads in a tiny footprint. The MIC2296 is a version of the MIC2295 1.2MHz, PWM DC/DC boost switching regulator, that offers improved efficiency resulting from 600kHz operation.

The MIC2296 implements constant frequency 600kHz PWM current mode control. The MIC2296 offers internal compensation that offers excellent transient response and output regulation performance. The high frequency operation saves board space by allowing small, low-profile external components. The fixed frequency PWM scheme also reduces spurious switching noise and ripple to the input power source.

The MIC2296 has an operating junction temperature range of -40°C to +125°C.

Additional Features

  • 2.5V to 10V input voltage range
  • Output voltage adjustable to 34V
  • 1.2A(min)/1.7A (typ) switch current
  • 600kHz PWM operation
  • Stable with small size ceramic capacitors
  • High efficiency
  • Low input and output ripple
  • <1 µA shutdown current
  • UVLO
  • Output over-voltage protection
  • Over temperature shutdown
  • -40 °C to +125 °C junction temperature range
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category IC Power Supplies
Product Number MIC2296
Product Name 600kHz 1.7A Isw PWM Boost Converter
Package Type Other; ['TSOT', 'VDFN']
Unlock Full Specs
to access all available technical data

Similar Products

DCV012405 Miniature, 1W, 1500Vrms Isolated Unregulated DC/DC Converters - DCV012405P - Texas Instruments
Specs
Package Type Other; PDIP,SOP
Features Single Output,Unregulated,1W,1.5kV Isolation
Output Voltage 4.75 to 5.25 volts
View Details
4 suppliers
ACDC Power Supply Control ICs - Model: FA3641N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 28 volts
View Details
Power - Power Supply ICs - OPTIREG™ linear - TLS205B0LDV - TLS205B0LDV - Infineon Technologies AG
Specs
Package Type Other; PG-TSON-10
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details