The UCC1806 is a low-power, dual-output, current-mode PWM controller specified for operation from -55°C to 125°C, available in an LCCC-20 package with dimensions of 506.98 mm in length, 12.06 mm in width, and 2030 μm in height. It features a maximum operating current of 1.4 mA, a startup current of 50 μA typical, ±0.5 A peak output current, and a circuit delay of 50 ns. The device includes dual high-current MOSFET driving outputs, a fast current sense loop, and supports current-mode control benefits such as pulse-by-pulse current limiting and voltage feed-forward. Voltage reference output is specified at 5.00 V to 5.17 V with a line, load, and temperature total variation of ±150 mV. The oscillator has an initial accuracy of 42 kHz to 52 kHz and temperature stability of ±2%. The part meets QMLV qualification per MIL-PRF-38535 Class V.
Low Power, Dual Output, Current Mode PWM Controller 20-LCCC
| Texas Instruments | |
|---|---|
| Product Category | IC Power Supplies |
| Product Number | 5962-9457501V2A |
| Product Name | UCC1806-SP Low Power, Dual Output, Current Mode PWM Controller |
| Package Type | Other; CDIP,LCCC |